Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.19
|
1,342
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.16
|
2,170
in stock
|
Buy Now | |
element14
from US$0.24
|
1,342
in stock
|
Buy Now | |
Future Electronics
from US$0.16
|
-
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now | |
TTI Europe
from US$0.17
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
No. of Channels | 1 Channel, 1Channels |
---|---|
Optocoupler Case Style | DIP |
No. of Pins | 6Pins |
Forward Current If Max | 60mA |
Isolation Voltage | 5kV |
CTR Min | 40% |
Collector Emitter Voltage V(br)ceo | 32V |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | UL |
Current Transfer Ratio Max | 80% |
Current Transfer Ratio Min | 40% |
Fall Time tf | 6.7µs |
Forward Current If(AV) | 10mA |
Input Current | 50mA |
Operating Temperature Max | 100°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +100°C |
Optocoupler Output Type | Phototransistor |
Output Voltage | 32V |
Rise Time | 7µs |
Row Pitch | 10.16mm |
Optocoupler | Transfer Multisort Elektronik |
OPTOCOUPLER, TRANSISTOR O/P | element14 |
Transistor Output Optocouplers Phototransistor Out Single CTR > 40-80% | Future Electronics |
Optocoupler DC-IN 1-CH Transistor DC-OUT 6-Pin PDIP | Avnet America |
OPTOCPLR SYSTEM | TTI Europe |
Where can I find additional details, specifications and documents for a TCDT1101G?
Additional datasheets, footprints and schematics for TCDT1101G are listed on our Part Details page. You can also find images and similar parts to TCDT1101G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCDT1101G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCDT1101G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCDT1101G fall under?
The TCDT1101G is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to TCDT1101G when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCDT1101G you can contact the distributor directly for product support, shipping queries etc.
Is the TCDT1101G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TCDT1101G have stock available?
Authorised distributors including Transfer Multisort Elektronik, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for TCDT1101G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCDT1101G often in real-time on the comparison pages.
What if I can't find stock of TCDT1101G?
You can fill out our help required form which you can use to request a quote for TCDT1101G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.