Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | Digital to Analogue Controller |
---|---|
Supply Voltage Min | 2.3V |
Supply Voltage Max | 5.5V |
IC Package Type | WLCSP |
No. of Pins | 12Pins |
Operating Temperature Min | -30°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
PTIC CONTROLLER, 2.3V-5.5V, WLCSP-12 | Farnell |
Digital To Analogue Controller, Wlcsp-12 |Onsemi TCC-202A-RT | Newark Electronics |
Where can I find additional details, specifications and documents for a TCC-202A-RT?
Additional datasheets, footprints and schematics for TCC-202A-RT are listed on our Part Details page. You can also find images and similar parts to TCC-202A-RT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCC-202A-RT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCC-202A-RT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCC-202A-RT fall under?
The TCC-202A-RT is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to TCC-202A-RT when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCC-202A-RT you can contact the distributor directly for product support, shipping queries etc.
Is the TCC-202A-RT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TCC-202A-RT have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for TCC-202A-RT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCC-202A-RT often in real-time on the comparison pages.
What if I can't find stock of TCC-202A-RT?
You can fill out our help required form which you can use to request a quote for TCC-202A-RT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.