TCAN337GDR Semiconductors - ICs by Texas Instruments

CAN TRANSCEIVER 5MBPS SOIC-8

Status: Unknown
Series: TCAN33x Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The TCAN33x family of devices is compatible with the ISO 11898 High Speed CAN (Controller Area Network) Physical Layer standard. TCAN330, TCAN332, TCAN334 and TCAN337 are specified for data rates up to 1 Mbps. Pending the release of the updated version of ISO 11898-2 including CAN FD, additional timing parameters defining loop delay symmetry are specified for the TCAN330G, TCAN332G, TCAN334G and TCAN337G devices. The devices include many protection features including driver and receiver Dominant Time Out (DTO) providing CAN network robustness. Integrated 12 kV IEC-61000-4-2 ESD Contact Discharge protection eliminates the need of additional components for system level robustness.

Where to Buy

Prices starting from US$0.87

Distributor Stock
Logo for Farnell
Farnell
from US$2.61
1,351
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.87
6,802
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.06
1,351
in stock
Buy Now
Logo for element14
element14
from US$2.40
1,351
in stock
Buy Now

Specifications

IC Interface Type CAN
No. of TX Buffers -
No. of RX Buffers -
Supply Voltage Min 3V
Supply Voltage Max 3.6V
Interface Case Style SOIC
No. of Pins 8Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range TCAN33x Series
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

3.3-V CAN Transceivers with CAN FD (Flexible Data Rate) | Texas Instruments
Can Transceiver, 5Mbps, Soic-8 | Newark Electronics
CAN TRANSCEIVER, 5MBPS, SOIC-8 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TCAN337GDR?

Additional datasheets, footprints and schematics for TCAN337GDR are listed on our Part Details page. You can also find images and similar parts to TCAN337GDR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TCAN337GDR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCAN337GDR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TCAN337GDR fall under?

The TCAN337GDR is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.

Can I view similar or alternative parts?

You can view similar parts to TCAN337GDR when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TCAN337GDR you can contact the distributor directly for product support, shipping queries etc.

Is the TCAN337GDR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TCAN337GDR have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TCAN337GDR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TCAN337GDR often in real-time on the comparison pages.

What if I can't find stock of TCAN337GDR?

You can fill out our help required form which you can use to request a quote for TCAN337GDR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay