Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.62
IC Interface Type | - |
---|---|
No. of TX Buffers | 1 |
No. of RX Buffers | 1 |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Interface Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Fault Protected CAN Transceiver With Flexible Data-Rate | Texas Instruments |
CAN 5Mbps, TCAN1042HGVDR | RS |
Can Transceiver, 5Mbps, Soic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a TCAN1042HGVDR?
Additional datasheets, footprints and schematics for TCAN1042HGVDR are listed on our Part Details page. You can also find images and similar parts to TCAN1042HGVDR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCAN1042HGVDR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCAN1042HGVDR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCAN1042HGVDR fall under?
The TCAN1042HGVDR is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TCAN1042HGVDR when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCAN1042HGVDR you can contact the distributor directly for product support, shipping queries etc.
Is the TCAN1042HGVDR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TCAN1042HGVDR have stock available?
Authorised distributors including Texas Instruments, RS, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for TCAN1042HGVDR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCAN1042HGVDR often in real-time on the comparison pages.
What if I can't find stock of TCAN1042HGVDR?
You can fill out our help required form which you can use to request a quote for TCAN1042HGVDR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.