Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.48
IC Interface Type | I2C SMBus |
---|---|
Interface Applications | Factory Automation Products with I2C Slave Address Conflicts Routers Servers |
Supply Voltage Min | 1.65V |
Supply Voltage Max | 5.5V |
Interface Case Style | TSSOP |
No. of Pins | 24Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
8-channel 1.65- to 5.5-V I2C/SMBus switch with reset & voltage translation | Texas Instruments |
I2C Switch W/ Reset, 8-Ch, Tssop-24 | Newark Electronics |
I2C SWITCH W/ RESET, 8-CH, TSSOP-24 | element14 |
Where can I find additional details, specifications and documents for a TCA9548APWR?
Additional datasheets, footprints and schematics for TCA9548APWR are listed on our Part Details page. You can also find images and similar parts to TCA9548APWR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCA9548APWR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCA9548APWR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCA9548APWR fall under?
The TCA9548APWR is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TCA9548APWR when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCA9548APWR you can contact the distributor directly for product support, shipping queries etc.
Is the TCA9548APWR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TCA9548APWR have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for TCA9548APWR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCA9548APWR often in real-time on the comparison pages.
What if I can't find stock of TCA9548APWR?
You can fill out our help required form which you can use to request a quote for TCA9548APWR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.