Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.41
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.56
|
1,381
in stock
|
Buy Now | |
Texas Instruments
from US$0.41
|
39,380
in stock
|
Buy Now | |
Chip One Stop
from US$0.60
|
1,698
in stock
|
Buy Now | |
CoreStaff
from US$0.66
|
1,600
in stock
|
Buy Now | |
Newark Electronics
from US$1.24
|
1,381
in stock
|
Buy Now | |
element14
from US$0.58
|
1,381
in stock
|
Buy Now |
Chip Configuration | 16bit |
---|---|
Bus Frequency | 400kHz |
IC Interface Type | I2C SMBus |
Supply Voltage Min | 1.65V |
Supply Voltage Max | 5.5V |
Interface Case Style | TSSOP |
No. of Pins | 24Pins |
No. of I/O's | 16I/O's |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
16-bit 1.65- to 5.5-V I2C/SMBus I/O expander with interrupt, reset & config registers | Texas Instruments |
I/O Expander, 16Bit, 400Khz, Tssop-24 | Newark Electronics |
I/O EXPANDER, 16BIT, 400KHZ, TSSOP-24 | element14 |
Where can I find additional details, specifications and documents for a TCA9539PWR?
Additional datasheets, footprints and schematics for TCA9539PWR are listed on our Part Details page. You can also find images and similar parts to TCA9539PWR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCA9539PWR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCA9539PWR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCA9539PWR fall under?
The TCA9539PWR is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TCA9539PWR when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCA9539PWR you can contact the distributor directly for product support, shipping queries etc.
Is the TCA9539PWR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TCA9539PWR have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, CoreStaff, Newark Electronics and element14 have stock available or on a lead time for TCA9539PWR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCA9539PWR often in real-time on the comparison pages.
What if I can't find stock of TCA9539PWR?
You can fill out our help required form which you can use to request a quote for TCA9539PWR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.