Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.27
IC Interface Type | I2C |
---|---|
Interface Applications | I2C Bus & SMBus Systems Applications |
Supply Voltage Min | 1.65V |
Supply Voltage Max | 3.6V |
Interface Case Style | US8 |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
Base Number | 9406 |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 1.65V to 3.6V |
2-bit bidirectional 1MHz I2C/SMBus voltage level translator with internal pull-up resistor | Texas Instruments |
2-BIT I2C/SMBus Voltage Level Translator | RS |
I2C Voltage Translator | Newark Electronics |
Where can I find additional details, specifications and documents for a TCA9406DCUR?
Additional datasheets, footprints and schematics for TCA9406DCUR are listed on our Part Details page. You can also find images and similar parts to TCA9406DCUR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCA9406DCUR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCA9406DCUR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCA9406DCUR fall under?
The TCA9406DCUR is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TCA9406DCUR when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCA9406DCUR you can contact the distributor directly for product support, shipping queries etc.
Is the TCA9406DCUR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TCA9406DCUR have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, RS, element14 and Farnell have stock available or on a lead time for TCA9406DCUR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCA9406DCUR often in real-time on the comparison pages.
What if I can't find stock of TCA9406DCUR?
You can fill out our help required form which you can use to request a quote for TCA9406DCUR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.