Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Interface Type | I2C |
---|---|
Interface Applications | Servers Routers Base Stations Industrial Automation |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
Interface Case Style | VSSOP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
2-bit bidirectional 2.7- to 5.5-V hot swappable 400-kHz I2C/SMBus buffer | Texas Instruments |
Hot Swappable I2C Bus Buffer, Vssop-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a TCA4311ADGKR?
Additional datasheets, footprints and schematics for TCA4311ADGKR are listed on our Part Details page. You can also find images and similar parts to TCA4311ADGKR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCA4311ADGKR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCA4311ADGKR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCA4311ADGKR fall under?
The TCA4311ADGKR is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TCA4311ADGKR when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCA4311ADGKR you can contact the distributor directly for product support, shipping queries etc.
Is the TCA4311ADGKR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TCA4311ADGKR have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TCA4311ADGKR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCA4311ADGKR often in real-time on the comparison pages.
What if I can't find stock of TCA4311ADGKR?
You can fill out our help required form which you can use to request a quote for TCA4311ADGKR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.