Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Chip Configuration | 16bit |
---|---|
Bus Frequency | 400kHz |
IC Interface Type | I2C |
Supply Voltage Min | 1.65V |
Supply Voltage Max | 5.5V |
Interface Case Style | TSSOP |
No. of Pins | 24Pins |
No. of I/O's | - |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Supply Voltage Range | 1.65V to 5.5V |
Where can I find additional details, specifications and documents for a TCA1116PWR?
Additional datasheets, footprints and schematics for TCA1116PWR are listed on our Part Details page. You can also find images and similar parts to TCA1116PWR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCA1116PWR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCA1116PWR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCA1116PWR fall under?
The TCA1116PWR is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TCA1116PWR when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCA1116PWR you can contact the distributor directly for product support, shipping queries etc.
Is the TCA1116PWR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TCA1116PWR have stock available?
There is no stock from authorised distributors for TCA1116PWR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCA1116PWR often in real-time on the comparison pages.
What if I can't find stock of TCA1116PWR?
You can fill out our help required form which you can use to request a quote for TCA1116PWR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.