TCA0372DWG Amplifiers & Comparators by ON Semiconductor

Operational Amplifier, 1 A, Dual

Status: Unknown
Series: TCA0372
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The TCA0372 is a monolithic circuit intended for use as a power op-amp in a wide range of applications, including servo amplifiers and power supplies. No deadband crossover distortion provides better performance for driving coils.

Where to Buy

Prices starting from US$0.37

Distributor Stock
Logo for Farnell
Farnell
from US$0.58
49,840
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.37
-
Buy Now
Logo for element14
element14
from US$0.53
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Features

Output Current to 1.0 A
Slew Rate of 1.3 V/µs
Wide Bandwidth of 1.1 MHz
Internal Thermal Shutdown
Single or Split Supply Operation
Excellent Gain and Phase Margins
Common Mode Input Includes Ground
Zero Deadband Crossover Distortion
Applications
Signal Conditioning
White Goods
Industrial Equipment
End Products
Sensor Interface
Medical Equipment

Specifications

Compliance Pb-free Halide free

Alternative Descriptions

OP Amp Dual GP ±20V/40V 16-Pin SOIC W Rail | Avnet America
Op Amp, 1.4Mhz, 1.4V/Us, Soic-16 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TCA0372DWG?

Additional datasheets, footprints and schematics for TCA0372DWG are listed on our Part Details page. You can also find images and similar parts to TCA0372DWG on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TCA0372DWG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCA0372DWG price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TCA0372DWG fall under?

The TCA0372DWG is listed under Signal Conditioning & Control > Amplifiers & Comparators > Operational Amplifiers (Op Amps).

Can I view similar or alternative parts?

You can view similar parts to TCA0372DWG when available in the Operational Amplifiers (Op Amps) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TCA0372DWG you can contact the distributor directly for product support, shipping queries etc.

Is the TCA0372DWG RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for TCA0372DWG have stock available?

Authorised distributors including Farnell, Avnet America, element14 and Newark Electronics have stock available or on a lead time for TCA0372DWG.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TCA0372DWG often in real-time on the comparison pages.

What if I can't find stock of TCA0372DWG?

You can fill out our help required form which you can use to request a quote for TCA0372DWG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay