Status: | Unknown |
---|---|
Series: | TCA0372 |
RoHS: | Compliant |
Output Current to 1.0 A |
Slew Rate of 1.3 V/µs |
Wide Bandwidth of 1.1 MHz |
Internal Thermal Shutdown |
Single or Split Supply Operation |
Excellent Gain and Phase Margins |
Common Mode Input Includes Ground |
Zero Deadband Crossover Distortion |
Applications |
---|
Signal Conditioning |
White Goods |
Industrial Equipment |
End Products |
---|
Sensor Interface |
Medical Equipment |
Compliance | Pb-free Halide free |
---|
OPAMP, 1.5MHZ, 13V/US, 0.015V, DIP-8 | Farnell |
Where can I find additional details, specifications and documents for a TCA0372BDP1G?
Additional datasheets, footprints and schematics for TCA0372BDP1G are listed on our Part Details page. You can also find images and similar parts to TCA0372BDP1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCA0372BDP1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCA0372BDP1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCA0372BDP1G fall under?
The TCA0372BDP1G is listed under Signal Conditioning & Control > Amplifiers & Comparators > Operational Amplifiers (Op Amps).
Can I view similar or alternative parts?
You can view similar parts to TCA0372BDP1G when available in the Operational Amplifiers (Op Amps) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCA0372BDP1G you can contact the distributor directly for product support, shipping queries etc.
Is the TCA0372BDP1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for TCA0372BDP1G have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for TCA0372BDP1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCA0372BDP1G often in real-time on the comparison pages.
What if I can't find stock of TCA0372BDP1G?
You can fill out our help required form which you can use to request a quote for TCA0372BDP1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.