Status: | Active |
---|---|
Series: | TC962 |
RoHS: | Compliant |
Prices starting from US$2.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.09
|
140
in stock
|
Buy Now | |
Chip One Stop
from US$2.17
|
240
in stock
|
Buy Now | |
Microchip Technology
from US$2.39
|
190
in stock
|
Buy Now | |
Distrelec
from US$2.62
|
140
in stock
|
Buy Now | |
Newark Electronics
from US$3.24
|
-
|
Buy Now | |
Future Electronics
from US$3.06
|
-
|
Buy Now | |
Avnet America
from US$4.09
|
-
|
Buy Now | |
RS Americas
from US$3.48
|
-
|
Buy Now | |
element14
from US$3.59
|
-
|
Buy Now | |
Farnell
from US$3.40
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Pin Compatible With TC7662/ICL7662/SI7661 |
High Output Current ........................ 80mA |
No External Diodes Required. |
Wide Operating Range .................. 3V to 18V |
Low Output Impedance ................... 28Ohm Typ. |
No Low Voltage Terminal Required |
Application Zener On Chip |
OSC Frequency Doubling Pin Option for Smaller Output Capacitors |
Typical Active Output Current (mA) | 80 |
---|---|
Output Voltage (V) | Vout = -Vin or Vout = 2Vin |
Typical Quiescent Current (µA) | 190 |
Vin Max (V) | 18 |
Vin Min (V) | 3 |
Temp. Range Max. (°C) | 85 |
Temp. Range Min. (°C) | -45 |
Pins | Packaging | 8 | PDIP |
Temp Range | -40C to +85C |
Packing Media | Tube (60) |
Data Sheets |
---|
TC962 Data Sheet |
Brochures |
---|
Quick Guide to Microchip Development Tools |
Analog & Interface Guide (Volume 2) |
Analog and Interface Product Selector Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.4867 |
Shipping Weight (kg) | 0.9 |
Lead Count | 8 |
Package Type | PDIP |
Package Width or Size | .300in |
Soldering Composition | Matte Tin |
High Output DC/DC Converter | Microchip Technology |
Charge-Pump Invert 3V-18V 80mA PDIP8 | RS |
Microchip Charge Pump Inverting 80mA DIP-8 | Distrelec |
Ic, Charge Pump | Newark Electronics |
TC962 Series 3 to 18 V High Current Charge Pump DC-to-DC Converter - PDIP-8 | Future Electronics |
Charge Pump INV -18V to -3V 80mA 8-Pin PDIP Tube | Avnet America |
IC, Power | RS Americas |
IC, CHARGE PUMP | element14 |
Where can I find additional details, specifications and documents for a TC962EPA?
Additional datasheets, footprints and schematics for TC962EPA are listed on our Part Details page. You can also find images and similar parts to TC962EPA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TC962EPA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TC962EPA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TC962EPA fall under?
The TC962EPA is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to TC962EPA when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TC962EPA you can contact the distributor directly for product support, shipping queries etc.
Is the TC962EPA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for TC962EPA have stock available?
Authorised distributors including Chip One Stop, Microchip Technology, RS, Distrelec and Newark Electronics have stock available or on a lead time for TC962EPA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TC962EPA often in real-time on the comparison pages.
What if I can't find stock of TC962EPA?
You can fill out our help required form which you can use to request a quote for TC962EPA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.