Status: | Active |
---|---|
Series: | TC9400 |
RoHS: | Compliant |
Prices starting from US$4.95
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.40
|
116
in stock
|
Buy Now | |
Microchip Technology
from US$7.08
|
7,500
in stock
|
Buy Now | |
Chip One Stop
from US$4.95
|
234
in stock
|
Buy Now | |
Schukat Electronic
from US$7.81
|
135
in stock
|
Buy Now | |
Newark Electronics
from US$9.61
|
35
in stock
|
Buy Now | |
element14
from US$10.66
|
35
in stock
|
Buy Now | |
Farnell
from US$9.21
|
35
in stock
|
Buy Now | |
RS Americas
from US$8.64
|
26
in stock
|
Buy Now | |
Future Electronics
from US$9.06
|
-
|
Buy Now | |
Avnet America
from US$9.24
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
TC9401...............0.01% |
TC9400...............0.05% |
TC9402...............0.25% |
DC to 100 kHz (F/V)or 1Hz to 100kHz (V/F) |
Low Power Dissipation: 27mW Typ |
Single/Dual Supply Operation: +8V to +15V |
Gain Temperature Stability: ± 25 ppm/°C Typ. |
Programmable Scale Factor |
Temp Range Min | -40 |
---|---|
Temp Range Max | 85 |
Pins | Packaging | 14 | PDIP |
Temp Range | 0C to +70C |
Packing Media | Tube (30) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.9533 |
Shipping Weight (kg) | 1.833333 |
Lead Count | 14 |
Package Type | PDIP |
Package Width or Size | .300in |
Soldering Composition | Matte Tin |
V/F Converter | Microchip Technology |
U/f&f/U Conv 100kHz 0,05% DIP14 | Schukat Electronic |
Voltage-frequency converter,TC9400CPD | RS |
V/F Converter, 10Hz To 100Khz, 0.05% | Newark Electronics |
IC, F/V-V/F CONVERTER, 9400, DIP14 | element14 |
Voltage to Frequency Converter 100kHz +/-0.01%FSR 14-Pin PDIP | Microchip Technology Inc. TC9400CPD | RS Americas |
TC9400 Series 15 V 27 mW Low-Cost Voltage-to-Frequency Converter - PDIP-14 | Future Electronics |
VFC/FVC 100kHz 14-Pin PDIP Tube | Avnet America |
Where can I find additional details, specifications and documents for a TC9400CPD?
Additional datasheets, footprints and schematics for TC9400CPD are listed on our Part Details page. You can also find images and similar parts to TC9400CPD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TC9400CPD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TC9400CPD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TC9400CPD fall under?
The TC9400CPD is listed under Semiconductors - ICs > Data & Signal Conversion > V/F & F/V Converters.
Can I view similar or alternative parts?
You can view similar parts to TC9400CPD when available in the V/F & F/V Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TC9400CPD you can contact the distributor directly for product support, shipping queries etc.
Is the TC9400CPD RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for TC9400CPD have stock available?
Authorised distributors including Microchip Technology, Chip One Stop, Schukat Electronic, RS and Newark Electronics have stock available or on a lead time for TC9400CPD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TC9400CPD often in real-time on the comparison pages.
What if I can't find stock of TC9400CPD?
You can fill out our help required form which you can use to request a quote for TC9400CPD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.