Status: | Active |
---|---|
Series: | TC7662B |
RoHS: | Compliant |
Prices starting from US$1.17
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$1.90
|
No stock
|
Buy Now | |
RS
from US$2.39
|
4,618
in stock
|
Buy Now | |
Avnet America
from US$1.93
|
2,200
in stock
|
Buy Now | |
Chip One Stop
from US$1.17
|
1,068
in stock
|
Buy Now | |
RS Americas
from US$1.67
|
655
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.26
|
470
in stock
|
Buy Now | |
Newark Electronics
from US$2.01
|
236
in stock
|
Buy Now | |
element14
from US$2.24
|
236
in stock
|
Buy Now | |
Farnell
from US$1.92
|
236
in stock
|
Buy Now | |
Micros
from US$1.24
|
165
in stock
|
Buy Now | |
Microchip Technology
from US$1.50
|
85
in stock
|
Buy Now | |
EBV Elektronik
-
|
600
in stock
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Boost Pin (Pin 1) for Higher Switching Frequency |
High Power Efficiency is 96% |
Easy to Use – Requires Only 2 External Non-Critical Passive Components |
Improved Direct Replacement for Industry Standard ICL7660 and Other Second Source Devices |
Typical Active Output Current (mA) | 20 |
---|---|
Output Voltage (V) | Vout = -Vin or Vout = 2Vin |
Typical Quiescent Current (µA) | 180 |
Vin Max (V) | 15 |
Vin Min (V) | 1.5 |
Temp. Range Max. (°C) | 85 |
Temp. Range Min. (°C) | -45 |
Pins | Packaging | 8 | SOIC |
Temp Range | 0C to +70C |
Packing Media | Tube (100) |
Data Sheets |
---|
TC7662B Datasheet |
Brochures |
---|
Quick Guide to Microchip Development Tools |
Analog & Interface Guide (Volume 2) |
Analog and Interface Product Selector Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.078 |
Shipping Weight (kg) | 0.25 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | .150In(3.90mm) |
Soldering Composition | Matte Tin |
DC-DCconverter,TC7662BCOA -Vin/2Vin 20mA | RS |
Charge Pump INV -15V to -1.5V 20mA 8-Pin SOIC N Tube | Avnet America |
Microchip Inverting DC-DC Converter 8-Pin SOIC | Microchip Technology Inc. TC7662BCOA | RS Americas |
IC: PMIC | Transfer Multisort Elektronik |
Dc-Dc Charge Pump, Doubler/Inv, Soic-8 | Newark Electronics |
DC/DC CONVERTER, SMD, 7662, SOIC8 | element14 |
Charge Pump INV | Micros |
Hi Voltage DC-DC Converter | Microchip Technology |
TC7662 Series 1.5 to 15 V Charge Pump DC-to-DC Voltage Converter - SOIC-8 | Future Electronics |
Where can I find additional details, specifications and documents for a TC7662BCOA?
Additional datasheets, footprints and schematics for TC7662BCOA are listed on our Part Details page. You can also find images and similar parts to TC7662BCOA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TC7662BCOA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TC7662BCOA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TC7662BCOA fall under?
The TC7662BCOA is listed under Semiconductors - ICs > Power Management ICs - PMIC > DC / DC Power Management > DC / DC Inductorless Charge Pumps.
Can I view similar or alternative parts?
You can view similar parts to TC7662BCOA when available in the DC / DC Inductorless Charge Pumps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TC7662BCOA you can contact the distributor directly for product support, shipping queries etc.
Is the TC7662BCOA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for TC7662BCOA have stock available?
Authorised distributors including RS, Avnet America, Chip One Stop, RS Americas and Transfer Multisort Elektronik have stock available or on a lead time for TC7662BCOA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TC7662BCOA often in real-time on the comparison pages.
What if I can't find stock of TC7662BCOA?
You can fill out our help required form which you can use to request a quote for TC7662BCOA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.