Status: | Active |
---|---|
Series: | TC7662A |
RoHS: | Compliant |
Prices starting from US$19.37
Pin Compatible with ICL7662/SI7661/TC7660/ LTC1044 |
No External Diodes Required |
Low Output Impedance @ IL = 20mA, 40 Ohms Typ. |
No Low-Voltage Terminal Required |
CMOS Construction |
Typical Active Output Current (mA) | 40 |
---|---|
Output Voltage (V) | Vout = -Vin or Vout = 2Vin |
Typical Quiescent Current (µA) | 190 |
Vin Max (V) | 18 |
Vin Min (V) | 3 |
Temp. Range Max. (°C) | 85 |
Temp. Range Min. (°C) | -45 |
Pins | Packaging | 8 | CERDIP |
Temp Range | -55C to +125C |
Packing Media | Tube (56) |
Data Sheets |
---|
TC7662A Datasheet |
Brochures |
---|
Quick Guide to Microchip Development Tools |
Analog & Interface Guide (Volume 2) |
Analog and Interface Product Selector Guide |
JEDEC Indicator | e1 |
---|---|
ROHS | Compliant |
China EFUP | EFUP 50 years |
Device Weight (g) | 1.02241 |
Shipping Weight (kg) | 0.8 |
Lead Count | 8 |
Package Type | CERDIP |
Package Width or Size | .300in |
Soldering Composition | SAC |
Hi Voltage DC-DC Converter | Microchip Technology |
Ic,dc/Dc Converter,cmos,dip,8Pin Rohs Compliant: Yes |Microchip TC7662AMJA | Newark Electronics |
TC7662A Series 3 V to 1 8V Charge Pump DC-to-DC Converter - CERDIP-8 | Future Electronics |
Charge Pump INV -18V to -3V 40mA 8-Pin CDIP Tube | Avnet America |
Hi Voltage DC-DC Converter | Microchip Technology Inc. TC7662AMJA | RS Americas |
Where can I find additional details, specifications and documents for a TC7662AMJA?
Additional datasheets, footprints and schematics for TC7662AMJA are listed on our Part Details page. You can also find images and similar parts to TC7662AMJA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TC7662AMJA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TC7662AMJA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TC7662AMJA fall under?
The TC7662AMJA is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to TC7662AMJA when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TC7662AMJA you can contact the distributor directly for product support, shipping queries etc.
Is the TC7662AMJA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for TC7662AMJA have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for TC7662AMJA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TC7662AMJA often in real-time on the comparison pages.
What if I can't find stock of TC7662AMJA?
You can fill out our help required form which you can use to request a quote for TC7662AMJA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.