Status: | Active |
---|---|
Series: | TC7660S |
RoHS: | Compliant |
Prices starting from US$0.73
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.17
|
No stock
|
Buy Now | |
Microchip Technology
from US$0.73
|
3,875
in stock
|
Buy Now | |
Newark Electronics
from US$1.01
|
115
in stock
|
Buy Now | |
element14
from US$1.12
|
115
in stock
|
Buy Now | |
Farnell
from US$0.96
|
115
in stock
|
Buy Now | |
Future Electronics
from US$0.95
|
-
|
Buy Now | |
Avnet America
from US$1.27
|
-
|
Buy Now | |
RS Americas
from US$0.98
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Oscillator boost from 10kHz to 45kHz |
Converts +5V Logic Supply to ±5V System |
Efficient Voltage Conversion: 99.9% |
Excellent Power Efficiency: 98% |
Low Power Supply: 80µA @ 5VIN |
Low Cost and Easy to Use — Only Two External Capacitors Required |
Improved ESD Protection-Up to 10kV |
No External Diode Required for High Voltage Operation |
Typical Active Output Current (mA) | 20 |
---|---|
Output Voltage (V) | Vout = -Vin or Vout = 2Vin |
Typical Quiescent Current (µA) | 80 |
Vin Max (V) | 12 |
Vin Min (V) | 1.5 |
Pins | Packaging | 8 | PDIP |
Temp Range | -40C to +85C |
Packing Media | Tube (60) |
Data Sheets |
---|
TC7660S Data Sheet |
Application Notes |
---|
AN782 - TC7660 Powers RS232 Data Loop (TC7660, TC7660H, TC7660S) |
Brochures |
---|
Quick Guide to Microchip Development Tools |
Analog & Interface Guide (Volume 2) |
Analog and Interface Product Selector Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.4867 |
Shipping Weight (kg) | 0.9 |
Lead Count | 8 |
Package Type | PDIP |
Package Width or Size | .300in |
Soldering Composition | Matte Tin |
High Voltage DC-DC Converter | Microchip Technology |
Dc-Dc Charge Pump, Inverting, Dip-8 | Newark Electronics |
IC, CHARGE PUMP, DC/DC, CONV, 8DIP | element14 |
Charge-Pump Invert 1.5V-12V 10/45kHz DIP | RS |
TC7660S Series 12 V 20 mA Adj. Super Charge Pump DC/DC Voltage Converter - DIP-8 | Future Electronics |
Charge Pump INV/STPUP -12V to -1.5V/3V to 24V 20mA 8-Pin PDIP Tube | Avnet America |
Charge-Pump Invert 1.5V-12V 10/45kHz DIP | Microchip Technology Inc. TC7660SEPA | RS Americas |
Where can I find additional details, specifications and documents for a TC7660SEPA?
Additional datasheets, footprints and schematics for TC7660SEPA are listed on our Part Details page. You can also find images and similar parts to TC7660SEPA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TC7660SEPA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TC7660SEPA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TC7660SEPA fall under?
The TC7660SEPA is listed under Semiconductors - ICs > Power Management ICs - PMIC > DC / DC Power Management > DC / DC Inductorless Charge Pumps.
Can I view similar or alternative parts?
You can view similar parts to TC7660SEPA when available in the DC / DC Inductorless Charge Pumps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TC7660SEPA you can contact the distributor directly for product support, shipping queries etc.
Is the TC7660SEPA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for TC7660SEPA have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for TC7660SEPA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TC7660SEPA often in real-time on the comparison pages.
What if I can't find stock of TC7660SEPA?
You can fill out our help required form which you can use to request a quote for TC7660SEPA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.