Status: | Active |
---|---|
Series: | TC7660S |
RoHS: | Compliant |
Prices starting from US$0.52
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.94
|
No stock
|
Buy Now | |
Microchip Technology
from US$0.71
|
2,600
in stock
|
Buy Now | |
Chip One Stop
from US$0.52
|
2,490
in stock
|
Buy Now | |
Future Electronics
from US$0.90
|
-
|
Buy Now | |
Avnet America
from US$1.22
|
-
|
Buy Now | |
RS Americas
from US$1.04
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Oscillator boost from 10kHz to 45kHz |
Converts +5V Logic Supply to ±5V System |
Efficient Voltage Conversion: 99.9% |
Excellent Power Efficiency: 98% |
Low Power Supply: 80µA @ 5VIN |
Low Cost and Easy to Use — Only Two External Capacitors Required |
Improved ESD Protection-Up to 10kV |
No External Diode Required for High Voltage Operation |
Typical Active Output Current (mA) | 20 |
---|---|
Output Voltage (V) | Vout = -Vin or Vout = 2Vin |
Typical Quiescent Current (µA) | 80 |
Vin Max (V) | 12 |
Vin Min (V) | 1.5 |
Pins | Packaging | 8 | SOIC |
Temp Range | 0C to +70C |
Packing Media | Tape and reel (3300) |
Data Sheets |
---|
TC7660S Data Sheet |
Application Notes |
---|
AN782 - TC7660 Powers RS232 Data Loop (TC7660, TC7660H, TC7660S) |
Brochures |
---|
Quick Guide to Microchip Development Tools |
Analog & Interface Guide (Volume 2) |
Analog and Interface Product Selector Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.078 |
Shipping Weight (kg) | 0.230303 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | .150In(3.90mm) |
Soldering Composition | Matte Tin |
High Voltage DC-DC Converter | Microchip Technology |
High Voltage Dc-Dc Converter, Rohs Compliant: Yes |Microchip TC7660SCOA713 | Newark Electronics |
TC7660 Series 1.5 to 12 Vin Surge Charge Pump DC-DC Converter - SOIC-8 | Future Electronics |
Charge Pump INV/STPUP -12V to -1.5V/3V to 24V 20mA 8-Pin SOIC N T/R | Avnet America |
High Voltage DC-DC Converter8 SOIC 3.90mm(.150in) T/R | Microchip Technology Inc. TC7660SCOA713 | RS Americas |
Where can I find additional details, specifications and documents for a TC7660SCOA713?
Additional datasheets, footprints and schematics for TC7660SCOA713 are listed on our Part Details page. You can also find images and similar parts to TC7660SCOA713 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TC7660SCOA713 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TC7660SCOA713 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TC7660SCOA713 fall under?
The TC7660SCOA713 is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to TC7660SCOA713 when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TC7660SCOA713 you can contact the distributor directly for product support, shipping queries etc.
Is the TC7660SCOA713 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for TC7660SCOA713 have stock available?
Authorised distributors including Microchip Technology, Chip One Stop, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for TC7660SCOA713.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TC7660SCOA713 often in real-time on the comparison pages.
What if I can't find stock of TC7660SCOA713?
You can fill out our help required form which you can use to request a quote for TC7660SCOA713 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.