Status: | Active |
---|---|
Series: | TC7660H |
RoHS: | Compliant |
Prices starting from US$0.72
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.72
|
No stock
|
Buy Now | |
Microchip Technology
from US$0.81
|
4,140
in stock
|
Buy Now | |
Newark Electronics
from US$1.16
|
-
|
Buy Now | |
Future Electronics
from US$0.72
|
-
|
Buy Now | |
Avnet America
from US$1.40
|
-
|
Buy Now | |
RS Americas
from US$1.08
|
-
|
Buy Now | |
element14
from US$1.03
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Pin Compatible with 7660, High Frequency-Performance DC-to-DC Converter |
Low Cost, Two Low Value External Capacitors Required (1.µF) |
Converts +5V Logic Supply to ±5V System |
Voltage Conversion: 99.7% |
Power Efficiency: 85% |
Typical Active Output Current (mA) | 20 |
---|---|
Output Voltage (V) | Vout = -Vin or Vout = 2Vin |
Typical Quiescent Current (µA) | 460 |
Vin Max (V) | 10 |
Vin Min (V) | 1.5 |
Pins | Packaging | 8 | PDIP |
Temp Range | 0C to +70C |
Packing Media | Tube (60) |
Data Sheets |
---|
TC7660H Datasheet |
Application Notes |
---|
AN782 - TC7660 Powers RS232 Data Loop (TC7660, TC7660H, TC7660S) |
Brochures |
---|
Quick Guide to Microchip Development Tools |
Analog & Interface Guide (Volume 2) |
Analog and Interface Product Selector Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.4867 |
Shipping Weight (kg) | 0.9 |
Lead Count | 8 |
Package Type | PDIP |
Package Width or Size | .300in |
Soldering Composition | Matte Tin |
Hi-Freq DC-DC Converter | Microchip Technology |
Dc To Dc Converter Rohs Compliant: Yes |Microchip TC7660HCPA | Newark Electronics |
Charge Pump INV -10V to -1.5V 20mA 8-Pin PDIP Tube | Avnet America |
Hi-Freq DC-DC Converter8 PDIP .300in TUBE | Microchip Technology Inc. TC7660HCPA | RS Americas |
DC/DC VOLT CONVERTER, 7660, DIP8 | element14 |
Where can I find additional details, specifications and documents for a TC7660HCPA?
Additional datasheets, footprints and schematics for TC7660HCPA are listed on our Part Details page. You can also find images and similar parts to TC7660HCPA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TC7660HCPA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TC7660HCPA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TC7660HCPA fall under?
The TC7660HCPA is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to TC7660HCPA when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TC7660HCPA you can contact the distributor directly for product support, shipping queries etc.
Is the TC7660HCPA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for TC7660HCPA have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for TC7660HCPA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TC7660HCPA often in real-time on the comparison pages.
What if I can't find stock of TC7660HCPA?
You can fill out our help required form which you can use to request a quote for TC7660HCPA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.