Status: | Active |
---|---|
Series: | TC7129 |
RoHS: | Compliant |
Prices starting from US$10.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$10.09
|
No stock
|
Buy Now | |
Microchip Technology
from US$13.72
|
824
in stock
|
Buy Now | |
Newark Electronics
from US$18.55
|
-
|
Buy Now | |
Future Electronics
from US$17.50
|
-
|
Buy Now | |
Avnet America
from US$17.84
|
-
|
Buy Now | |
RS Americas
from US$19.36
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Count Resolution: ±19,999 |
Resolution on 200 mV Scale: 10 µV |
True Differential Input and Reference |
Low Power Consumption: 500 µA at 9V |
Direct LCD Driver for 4-1/2 Digits |
Low Battery Indicator, and Continuity Indicator |
Overrange and Underrange Outputs |
Range Select Input: 10:1 |
High Common Mode Rejection Ratio: 110 dB |
External Phase Compensation Not Required |
Pins | Packaging | 40 | PDIP |
---|---|
Temp Range | 0C to +70C |
Packing Media | Tube (10) |
Data Sheets |
---|
TC7129 Data Sheet |
Brochures |
---|
Quick Guide to Microchip Development Tools |
Analog & Interface Guide (Volume 2) |
Analog and Interface Product Selector Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 6.5 |
Shipping Weight (kg) | 10.6 |
Lead Count | 40 |
Package Type | PDIP |
Package Width or Size | .600in |
Soldering Composition | Matte Tin |
4-1/2 Digit A/D w/LCD Driver | Microchip Technology |
Analog To Digital Converter Adc, 4.5Bit, Dip-40 | Newark Electronics |
TC7129 Series 12 V 7-Segment 4-1/2 Digit Analog-to-Digital Converter - PDIP-40 | Future Electronics |
ADC Single Dual Slope 4 1/2Digit LCD 40-Pin PDIP Tube | Avnet America |
Microchip TC7129CPL, 4.5 LSB ADC, Differential Input, 40-Pin PDIP | Microchip Technology Inc. TC7129CPL | RS Americas |
ADC, 4-1/2 DIGIT, LCD DRIVER, 40DIP | Farnell |
Where can I find additional details, specifications and documents for a TC7129CPL?
Additional datasheets, footprints and schematics for TC7129CPL are listed on our Part Details page. You can also find images and similar parts to TC7129CPL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TC7129CPL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TC7129CPL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TC7129CPL fall under?
The TC7129CPL is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to TC7129CPL when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TC7129CPL you can contact the distributor directly for product support, shipping queries etc.
Is the TC7129CPL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for TC7129CPL have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for TC7129CPL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TC7129CPL often in real-time on the comparison pages.
What if I can't find stock of TC7129CPL?
You can fill out our help required form which you can use to request a quote for TC7129CPL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.