Status: | Active |
---|---|
Series: | TC7129 |
RoHS: | Compliant |
Count Resolution: ±19,999 |
Resolution on 200 mV Scale: 10 µV |
True Differential Input and Reference |
Low Power Consumption: 500 µA at 9V |
Direct LCD Driver for 4-1/2 Digits |
Low Battery Indicator, and Continuity Indicator |
Overrange and Underrange Outputs |
Range Select Input: 10:1 |
High Common Mode Rejection Ratio: 110 dB |
External Phase Compensation Not Required |
Pins | Packaging | 44 | MQFP |
---|---|
Temp Range | 0C to +70C |
Packing Media | Tape and reel (900) |
Data Sheets |
---|
TC7129 Data Sheet |
Brochures |
---|
Quick Guide to Microchip Development Tools |
Analog & Interface Guide (Volume 2) |
Analog and Interface Product Selector Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.4854 |
Shipping Weight (kg) | 1.296667 |
Lead Count | 44 |
Package Type | MQFP |
Package Width or Size | 10x10x2mm |
Soldering Composition | Matte Tin |
Ic,a/D Converter,single,4 1/2-Digit,cmos,qfp,44Pin Rohs Compliant: Yes |Microchip TC7129CKW713 | Newark Electronics |
ADC Single Dual Slope 4 1/2Digit LCD 44-Pin MQFP T/R | Avnet America |
4-1/2 Digit A/D w/LCD Driver | Microchip Technology |
4-1/2 Digit A/D w/LCD Driver | Microchip Technology Inc. TC7129CKW713 | RS Americas |
Where can I find additional details, specifications and documents for a TC7129CKW713?
Additional datasheets, footprints and schematics for TC7129CKW713 are listed on our Part Details page. You can also find images and similar parts to TC7129CKW713 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TC7129CKW713 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TC7129CKW713 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TC7129CKW713 fall under?
The TC7129CKW713 is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to TC7129CKW713 when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TC7129CKW713 you can contact the distributor directly for product support, shipping queries etc.
Is the TC7129CKW713 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for TC7129CKW713 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Microchip Technology, RS Americas and Avnet Silica have stock available or on a lead time for TC7129CKW713.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TC7129CKW713 often in real-time on the comparison pages.
What if I can't find stock of TC7129CKW713?
You can fill out our help required form which you can use to request a quote for TC7129CKW713 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.