Status: | Active |
---|---|
Series: | TC7126A |
RoHS: | Compliant |
Fast Overrange Recovery, Guaranteed First Reading Accuracy |
35 ppm/°C Typ. |
Guaranteed Zero Reading with Zero Input |
Low Noise: 15 µVp-p |
High Resolution: 0.05% |
Low Input Leakage Current: 1pA Typ., 10pA Max |
Precision Null Detectors with True Polarity at Zero |
High-Impedance Differential Input |
Convenient 9V Battery Operation |
Low Power Dissipation: 500µW Typ., 900µW Max. |
Hold | No |
---|---|
DMM | No |
Resolution Digits | 3.5 |
Resolution Counts | 2000 |
Temp Range Min | -25 |
Temp Range Max | 85 |
Pins | Packaging | 40 | PDIP |
Temp Range | 0C to +70C |
Packing Media | Tube (10) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 6.5 |
Shipping Weight (kg) | 10.6 |
Lead Count | 40 |
Package Type | PDIP |
Package Width or Size | .600in |
Soldering Composition | Matte Tin |
Analog To Digital Converter Adc, 3.5Digit, Cmos, Dip-40 | Newark Electronics |
ADC Single Dual Slope 3 1/2Digit LCD 40-Pin PDIP Tube | Avnet America |
Low Pwr 3-1/2 Digit A/D | Microchip Technology |
Microchip TC7126ACPL, ADC, Differential Input, 40-Pin PDIP | Microchip Technology Inc. TC7126ACPL | RS Americas |
ADC, 3-1/2 DIGIT, LCD DRIVER, 40DIP | element14 |
Where can I find additional details, specifications and documents for a TC7126ACPL?
Additional datasheets, footprints and schematics for TC7126ACPL are listed on our Part Details page. You can also find images and similar parts to TC7126ACPL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TC7126ACPL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TC7126ACPL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TC7126ACPL fall under?
The TC7126ACPL is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to TC7126ACPL when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TC7126ACPL you can contact the distributor directly for product support, shipping queries etc.
Is the TC7126ACPL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for TC7126ACPL have stock available?
Authorised distributors including Newark Electronics, Avnet America, Microchip Technology, RS Americas and element14 have stock available or on a lead time for TC7126ACPL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TC7126ACPL often in real-time on the comparison pages.
What if I can't find stock of TC7126ACPL?
You can fill out our help required form which you can use to request a quote for TC7126ACPL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.