Status: | Active |
---|---|
Series: | TC7117 |
RoHS: | Compliant |
Prices starting from US$3.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.09
|
No stock
|
Buy Now | |
RS Americas
from US$5.19
|
368
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.37
|
107
in stock
|
Buy Now | |
Microchip Technology
from US$4.66
|
100
in stock
|
Buy Now | |
Newark Electronics
from US$6.27
|
-
|
Buy Now | |
Future Electronics
from US$5.92
|
-
|
Buy Now | |
Avnet America
from US$6.03
|
-
|
Buy Now | |
element14
from US$6.98
|
-
|
Buy Now | |
Schukat Electronic
from US$4.91
|
-
|
Buy Now | |
Farnell
from US$6.01
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
80 ppm/°C Typ. |
Display Hold Function |
Directly Drives LED Display |
Guaranteed Zero Reading with Zero Input |
Auto-Zero Cycle Eliminates Need for Zero Adjustment Potentiometer |
True Polarity Indication for Precision Null Applications |
High Impedance CMOS Differential Inputs: 1012 Ohm |
Hold | Yes |
---|---|
DMM | No |
Resolution Digits | 3 |
Resolution Counts | 2000 |
Temp Range Min | -25 |
Temp Range Max | 85 |
Pins | Packaging | 40 | PDIP |
Temp Range | 0C to +70C |
Packing Media | Tube (10) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 6.5 |
Shipping Weight (kg) | 10.6 |
Lead Count | 40 |
Package Type | PDIP |
Package Width or Size | .600in |
Soldering Composition | Matte Tin |
IC ADC 3 1/2DGT LED DVR 40-DIP | Microchip Technology Inc. TC7117CPL | RS Americas |
IC: A/D converter | Transfer Multisort Elektronik |
3-1/2 Digit A/D, w/ Hold | Microchip Technology |
3-1/2 DIGIT A/D, W/ HOLD | RS |
Adc, Differential, 5V, Dip-40 | Newark Electronics |
TC7117 Series 5 V 7-Segment 3-1/2 Digit Analog-to-Digital Converter - PDIP-40 | Future Electronics |
ADC Single Dual Slope 3 1/2Digit LED 40-Pin PDIP Tube | Avnet America |
IC, ADC, 3.5 DIGIT | element14 |
3,5Dig ADC+Memo/LED DIP40 | Schukat Electronic |
Where can I find additional details, specifications and documents for a TC7117CPL?
Additional datasheets, footprints and schematics for TC7117CPL are listed on our Part Details page. You can also find images and similar parts to TC7117CPL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TC7117CPL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TC7117CPL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TC7117CPL fall under?
The TC7117CPL is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to TC7117CPL when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TC7117CPL you can contact the distributor directly for product support, shipping queries etc.
Is the TC7117CPL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for TC7117CPL have stock available?
Authorised distributors including RS Americas, Transfer Multisort Elektronik, Microchip Technology, RS and Newark Electronics have stock available or on a lead time for TC7117CPL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TC7117CPL often in real-time on the comparison pages.
What if I can't find stock of TC7117CPL?
You can fill out our help required form which you can use to request a quote for TC7117CPL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.