TC7116ACPL Data & Signal Conversion by Microchip Technology

3-1/2 Digit ADC with Hold

Status: Active
Series: TC7116A
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The TC7116A is a 3½ digit CMOS analog-to-digital converter (ADC) containing all the active components necessary to construct a 0.05% resolution measurement system. Seven-segment decoders, polarity and digit drivers, voltage reference, and clock circuit are integrated on-chip. The TC7116A drives liquid crystal displays (LCDs) and includes a backplane driver. These devices incorporate a display hold (HLDR) function. The TC7116A reduces linearity error to less than 1 count. Roll-over error (the difference in readings for equal magnitude but opposite polarity input signals) is below ±1 count. High-impedance differential inputs offer 1 pA leakage current and a 1012 Ohm input impedance. The auto-zero cycle guarantees a zero display reading with a 0V input. The TC7116A features a precision, low-drift internal reference, and is functionally identical to the TC7116.

Where to Buy

Prices starting from US$4.91

Distributor Stock
Logo for Farnell
Farnell
from US$4.91
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$8.67
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$8.18
-
Buy Now
Logo for Avnet America
Avnet America
from US$8.34
-
Buy Now
Logo for Microchip Technology
Microchip Technology
from US$6.43
-
Buy Now
Logo for RS Americas
RS Americas
from US$9.06
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

20 ppm/°C Typ.
Display Hold Function
Directly Drives LCD Display
Guaranteed Zero Reading with Zero Input
Auto-Zero Cycle Eliminates Need for Zero Adjustment Potentiometer
True Polarity Indication for Precision Null Applications
High Impedance CMOS Differential Inputs: 1012 Ohm

Specifications

Hold Yes
DMM No
Resolution Digits 3.5
Resolution Counts 2000
Temp Range Min -25
Temp Range Max 85
Pins | Packaging 40 | PDIP
Temp Range 0C to +70C
Packing Media Tube (10)

Environmental Information

JEDEC Indicator e3
ROHS Compliant
China EFUP Compliant
Device Weight (g) 6.5
Shipping Weight (kg) 10.6
Lead Count 40
Package Type PDIP
Package Width or Size .600in
Soldering Composition Matte Tin

Alternative Descriptions

Analog To Digital Converter Adc, 3.5Digit, Cmos, Dip-40 | Newark Electronics
TC7116 Series 9 V 7-Segment 3-1/2 Digit Analog-to-Digital Converter - PDIP-40 | Future Electronics
ADC Single Dual Slope 3 1/2Digit LCD 40-Pin PDIP Tube | Avnet America
3-1/2 Digit A/D, w/ Hold | Microchip Technology
ADC 3 1/2 Digit Hold LCD Display PDIP40 | Microchip Technology Inc. TC7116ACPL | RS Americas
ADC, 3-1/2 DIGIT, LCD DRIVER, 40DIP | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TC7116ACPL?

Additional datasheets, footprints and schematics for TC7116ACPL are listed on our Part Details page. You can also find images and similar parts to TC7116ACPL on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TC7116ACPL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TC7116ACPL price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TC7116ACPL fall under?

The TC7116ACPL is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.

Can I view similar or alternative parts?

You can view similar parts to TC7116ACPL when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TC7116ACPL you can contact the distributor directly for product support, shipping queries etc.

Is the TC7116ACPL RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Microchip Technology.

Which authorised distributors for TC7116ACPL have stock available?

Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Microchip Technology and RS Americas have stock available or on a lead time for TC7116ACPL.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TC7116ACPL often in real-time on the comparison pages.

What if I can't find stock of TC7116ACPL?

You can fill out our help required form which you can use to request a quote for TC7116ACPL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay