Status: | Active |
---|---|
Series: | TC7106 |
RoHS: | Compliant |
Prices starting from US$3.78
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.45
|
2
in stock
|
Buy Now | |
Microchip Technology
from US$4.41
|
1,280
in stock
|
Buy Now | |
Future Electronics
from US$5.60
|
705
in stock
|
Buy Now | |
element14
from US$3.78
|
9
in stock
|
Buy Now | |
Farnell
from US$5.68
|
9
in stock
|
Buy Now | |
Newark Electronics
from US$5.94
|
-
|
Buy Now | |
Avnet America
from US$5.71
|
-
|
Buy Now | |
RS Americas
from US$6.18
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
80ppm/°C Typical |
Drives LCD Display Directly |
Guaranteed Zero Reading with Zero Input |
Low Noise for Stable Display |
Auto-Zero Cycle Eliminates Need for Zero Adjustment |
True Polarity Indication for Precision Null Applications |
High Impedance CMOS Differential Inputs: 1012 Ohm |
Differential Reference Inputs Simplify Ratiometric Measurements |
Low Power Operation: 10mW |
Hold | No |
---|---|
DMM | Yes |
Resolution Digits | 3.5 |
Resolution Counts | 2000 |
Temp Range Min | -25 |
Temp Range Max | 85 |
Pins | Packaging | 40 | PDIP |
Temp Range | 0C to +70C |
Packing Media | Tube (10) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 6.5 |
Shipping Weight (kg) | 10.6 |
Lead Count | 40 |
Package Type | PDIP |
Package Width or Size | .600in |
Soldering Composition | Matte Tin |
3-1/2 Digit A/D, w/ LCD Driver | Microchip Technology |
TC7106 Series 9 V 7-Segment 3-1/2 Digit Analog-to-Digital Converter - PDIP-40 | Future Electronics |
ADC, 3-1/2 DIGIT, LCD DRIVER, 40DIP | element14 |
3-1/2-digit A/D converter,TC7106CPL | RS |
Analog To Digital Converter Adc, 3.5Digit, Cmos, Dip-40 | Newark Electronics |
ADC Single Dual Slope 3 1/2Digit LCD 40-Pin PDIP Tube | Avnet America |
Microchip TC7106CPL, 3.5 LSB ADC, Differential Input, 40-Pin PDIP | Microchip Technology Inc. TC7106CPL | RS Americas |
Where can I find additional details, specifications and documents for a TC7106CPL?
Additional datasheets, footprints and schematics for TC7106CPL are listed on our Part Details page. You can also find images and similar parts to TC7106CPL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TC7106CPL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TC7106CPL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TC7106CPL fall under?
The TC7106CPL is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to TC7106CPL when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TC7106CPL you can contact the distributor directly for product support, shipping queries etc.
Is the TC7106CPL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for TC7106CPL have stock available?
Authorised distributors including Microchip Technology, Future Electronics, element14, Farnell and RS have stock available or on a lead time for TC7106CPL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TC7106CPL often in real-time on the comparison pages.
What if I can't find stock of TC7106CPL?
You can fill out our help required form which you can use to request a quote for TC7106CPL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.