Status: | Active |
---|---|
Series: | TC7106A |
RoHS: | Compliant |
Prices starting from US$3.70
20ppm/°C Typical |
Drives LCD Display Directly |
Guaranteed Zero Reading with Zero Input |
Low Noise for Stable Display |
Auto-Zero Cycle Eliminates Need for Zero Adjustment |
True Polarity Indication for Precision Null Applications |
Convenient 9 V Battery Operation |
High Impedance CMOS Differential Inputs: 1012 Ohm |
Differential Reference Inputs Simplify Ratiometric Measurements |
Low Power Operation: 10mW |
Hold | Yes |
---|---|
DMM | No |
Resolution Digits | 3.5 |
Resolution Counts | 2000 |
Temp Range Min | -25 |
Temp Range Max | 85 |
Pins | Packaging | 40 | PDIP |
Temp Range | 0C to +70C |
Packing Media | Tube (10) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 6.5 |
Shipping Weight (kg) | 10.6 |
Lead Count | 40 |
Package Type | PDIP |
Package Width or Size | .600in |
Soldering Composition | Matte Tin |
3-1/2 Digit A/D, w/ LCD Driver | Microchip Technology |
Analog To Digital Converter Adc, 3.5Digit, Cmos, Dip-40 | Newark Electronics |
TC7106 Series 9 V 7-Segment 3-1/2 Digit Analog-to-Digital Converter - PDIP-40 | Future Electronics |
ADC Single Dual Slope 3 1/2Digit LCD 40-Pin PDIP Tube | Avnet America |
Microchip TC7106ACPL, 3.5 LSB ADC, Differential Input, 40-Pin PDIP | Microchip Technology Inc. TC7106ACPL | RS Americas |
ADC, 3-1/2 DIGIT, LCD DRIVER, 40DIP | Farnell |
Where can I find additional details, specifications and documents for a TC7106ACPL?
Additional datasheets, footprints and schematics for TC7106ACPL are listed on our Part Details page. You can also find images and similar parts to TC7106ACPL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TC7106ACPL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TC7106ACPL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TC7106ACPL fall under?
The TC7106ACPL is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to TC7106ACPL when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TC7106ACPL you can contact the distributor directly for product support, shipping queries etc.
Is the TC7106ACPL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for TC7106ACPL have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for TC7106ACPL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TC7106ACPL often in real-time on the comparison pages.
What if I can't find stock of TC7106ACPL?
You can fill out our help required form which you can use to request a quote for TC7106ACPL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.