Status: | Active |
---|---|
Series: | TC7106A |
RoHS: | Compliant |
20ppm/°C Typical |
Drives LCD Display Directly |
Guaranteed Zero Reading with Zero Input |
Low Noise for Stable Display |
Auto-Zero Cycle Eliminates Need for Zero Adjustment |
True Polarity Indication for Precision Null Applications |
Convenient 9 V Battery Operation |
High Impedance CMOS Differential Inputs: 1012 Ohm |
Differential Reference Inputs Simplify Ratiometric Measurements |
Low Power Operation: 10mW |
Hold | Yes |
---|---|
DMM | No |
Resolution Digits | 3.5 |
Resolution Counts | 2000 |
Temp Range Min | -25 |
Temp Range Max | 85 |
Pins | Packaging | 44 | PLCC |
Temp Range | 0C to +70C |
Packing Media | Tube (27) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 2.3755 |
Shipping Weight (kg) | 3.703704 |
Lead Count | 44 |
Package Type | PLCC |
Package Width or Size | 16.6x16.6x4.4mm |
Soldering Composition | Matte Tin |
Ic,a/D Converter,single,3 1/2-Digit,cmos,ldcc,44Pin Rohs Compliant: Yes |Microchip TC7106ACLW | Newark Electronics |
ADC Single Dual Slope 3 1/2Digit LCD 44-Pin PLCC Tube | Avnet America |
3-1/2 Digit A/D, w/ LCD Driver | Microchip Technology |
3-1/2 Digit A/D, w/ LCD Driver | Microchip Technology Inc. TC7106ACLW | RS Americas |
Where can I find additional details, specifications and documents for a TC7106ACLW?
Additional datasheets, footprints and schematics for TC7106ACLW are listed on our Part Details page. You can also find images and similar parts to TC7106ACLW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TC7106ACLW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TC7106ACLW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TC7106ACLW fall under?
The TC7106ACLW is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to TC7106ACLW when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TC7106ACLW you can contact the distributor directly for product support, shipping queries etc.
Is the TC7106ACLW RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for TC7106ACLW have stock available?
Authorised distributors including Newark Electronics, Avnet America, Microchip Technology, RS Americas and Avnet Silica have stock available or on a lead time for TC7106ACLW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TC7106ACLW often in real-time on the comparison pages.
What if I can't find stock of TC7106ACLW?
You can fill out our help required form which you can use to request a quote for TC7106ACLW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.