Status: | Active |
---|---|
Series: | TC682 |
RoHS: | Compliant |
99.9% Voltage Conversion Efficiency |
92% Power Conversion Efficiency |
Wide Input Voltage Range: +2.4V to +5.5V |
Only 3 External Capacitors Required |
185uA Supply Current |
Typical Active Output Current (mA) | 10 |
---|---|
Output Voltage (V) | Vout = -2Vin |
Typical Quiescent Current (µA) | 185 |
Vin Max (V) | 5.5 |
Vin Min (V) | 2.4 |
Temp. Range Max. (°C) | 85 |
Temp. Range Min. (°C) | -40 |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (3300) |
Data Sheets |
---|
TC682 Data Sheet |
Application Notes |
---|
AN804 - Design Alternatives to the TC682 for Perfoming Inverting Voltage Doubler Functions (TC682, TCM828/9, TC1219/20, TC1142) |
Brochures |
---|
Quick Guide to Microchip Development Tools |
Analog & Interface Guide (Volume 2) |
Analog and Interface Product Selector Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.078 |
Shipping Weight (kg) | 0.230303 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | .150In(3.90mm) |
Soldering Composition | Matte Tin |
Ic,dc/Dc Converter,-4.8/-11V,cmos,sop,8Pin Rohs Compliant: Yes |Microchip TC682EOA713 | Newark Electronics |
TC682E Series 5.5 V 12 kHz 10 mA SMT Inverting Charge Pump Controller - SOIC-8 | Future Electronics |
Charge Pump INV -4.8V to -11V 10mA 8-Pin SOIC N T/R | Avnet America |
IC REG SWTCHD CAP INV 10MA 8SOIC | Microchip Technology Inc. TC682EOA713 | RS Americas |
Where can I find additional details, specifications and documents for a TC682EOA713?
Additional datasheets, footprints and schematics for TC682EOA713 are listed on our Part Details page. You can also find images and similar parts to TC682EOA713 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TC682EOA713 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TC682EOA713 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TC682EOA713 fall under?
The TC682EOA713 is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to TC682EOA713 when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TC682EOA713 you can contact the distributor directly for product support, shipping queries etc.
Is the TC682EOA713 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for TC682EOA713 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Microchip Technology and RS Americas have stock available or on a lead time for TC682EOA713.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TC682EOA713 often in real-time on the comparison pages.
What if I can't find stock of TC682EOA713?
You can fill out our help required form which you can use to request a quote for TC682EOA713 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.