Status: | Active |
---|---|
Series: | TC670 |
RoHS: | Compliant |
Prices starting from US$1.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.12
|
1,965
in stock
|
Buy Now | |
element14
from US$1.56
|
7,588
in stock
|
Buy Now | |
Farnell
from US$1.33
|
5,292
in stock
|
Buy Now | |
Microchip Technology
from US$1.29
|
2,410
in stock
|
Buy Now | |
Newark Electronics
from US$1.47
|
2,296
in stock
|
Buy Now | |
Chip One Stop
from US$1.16
|
1,990
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.92
|
124
in stock
|
Buy Now | |
Future Electronics
from US$1.45
|
-
|
Buy Now | |
Avnet America
from US$1.78
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Fan Wear-out Detection for 2-Wire Linear Controlled Fans |
Replacement System for 3-Wire Fans |
Fan Alert Signal when Fan Speed is below Programmed Threshold |
CLEAR Capability for Eliminating False Alarm |
Low Operating Current, 90uA (typ) |
VDD Range 3.0V to 5.5V |
Device Description | Predictive Fan Fault Detector |
---|---|
Typical Accuracy (°C) | N/A |
Over Temp Alert | False |
SM Bus | False |
Predictive Fan Fault | True |
Max. Supply Current (µA) | 150 |
Max Accuracy @ 25°C (°C) | N/A |
Integrated temp Sensor | False |
Fan Sense | True |
External Temp Input | False |
Auto Shutdown | False |
PWMFreq | N/A |
FanSpeedTable | N/A |
Temp. Range Max. (°C) | +85 |
Temp. Range. Min. (°C) | -40 |
Vcc Range Max. (V) | +5.5 |
Vcc Range Min. (V) | +3.0 |
Pins | Packaging | 6 | SOT-23 |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (3000) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.017 |
Shipping Weight (kg) | 0.046667 |
Lead Count | 6 |
Package Type | SOT-23 |
Soldering Composition | Matte Tin |
92C2504 | element14 |
IC, CONTROLLER, FAN MANAGEMENT | Farnell |
Predictive Fan Failure Detector | Microchip Technology |
Fan Failure Detector, 5.5V, Sot23-6 | Newark Electronics |
Predictive Fan Failure Detector,SOT23-6 | RS |
IC: driver | Transfer Multisort Elektronik |
TC670 Series 3 to 5.5 V Tiny Predictive Fan Failure Detector - SOT-23-6 | Future Electronics |
Tiny Predictive Fan Failure Detector 6-Pin SOT-23 T/R | Avnet America |
Where can I find additional details, specifications and documents for a TC670ECHTR?
Additional datasheets, footprints and schematics for TC670ECHTR are listed on our Part Details page. You can also find images and similar parts to TC670ECHTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TC670ECHTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TC670ECHTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TC670ECHTR fall under?
The TC670ECHTR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Supervisors & Monitors.
Can I view similar or alternative parts?
You can view similar parts to TC670ECHTR when available in the Supervisors & Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TC670ECHTR you can contact the distributor directly for product support, shipping queries etc.
Is the TC670ECHTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for TC670ECHTR have stock available?
Authorised distributors including element14, Farnell, Microchip Technology, Newark Electronics and Chip One Stop have stock available or on a lead time for TC670ECHTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TC670ECHTR often in real-time on the comparison pages.
What if I can't find stock of TC670ECHTR?
You can fill out our help required form which you can use to request a quote for TC670ECHTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.