Status: | Active |
---|---|
Series: | TC665 |
RoHS: | Compliant |
In normal fan operation, pulse trains are present at the SENSE pin. These pulses are used to calculate the fan RPM. The fan RPM data is used to detect a worn out, stalled, open or unconnected fan. An RPM level below the user-programmable threshold causes the TC665 to assert a logic low alert signal (FAULT). Thedefault value is 500RPM. The TC665 consumes only 0.3mA during operation and can also enter a low-power shutdown mode by setting the appropriate bit in the configuration register.
Temperature Proportional Fan Speed for Acoustic Control and Longer Fan Life |
FanSenseâ„¢ Protects Against Fan Failure |
Over-Temperature Detection |
2-wire SMBus Compatible Interface |
3.0V to 5.5V Supply Range |
Supports Any Fan Voltage |
Supports Low Cost NTC/PTC Thermistors |
Device Description | Programmable Single Fan Manager |
---|---|
Typical Accuracy (°C) | Depends on external thermistor |
Over Temp Alert | True |
SM Bus | True |
Predictive Fan Fault | True |
Max. Supply Current (µA) | 320 |
Max Accuracy @ 25°C (°C) | Depends on external thermistor |
Integrated temp Sensor | False |
Fan Sense | True |
External Temp Input | True |
Auto Shutdown | False |
PWMFreq | Low |
FanSpeedTable | No |
Temp. Range Max. (°C) | +85 |
Temp. Range. Min. (°C) | -40 |
Vcc Range Max. (V) | +5.5 |
Vcc Range Min. (V) | +3.0 |
Pins | Packaging | 10 | MSOP |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (2500) |
Data Sheets |
---|
TC664/65 Datasheet |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0232 |
Shipping Weight (kg) | 0.2 |
Lead Count | 10 |
Package Type | MSOP |
Package Width or Size | 3x3mm |
Soldering Composition | Matte Tin |
Single, SMBusTM PWM Fan Speed Controller With Fan Fault & Over-Temperature Detec | Microchip Technology |
Ic,motor Controller,tssop,10Pin Rohs Compliant: Yes |Microchip TC665EUNTR | Newark Electronics |
PWM Fan Motor Speed Controller 10-Pin MSOP T/R | Avnet America |
Single, SMBusTMPWMFanSpeedControllerWithFanFault&Over-TemperatureDetection | Microchip Technology Inc. TC665EUNTR | RS Americas |
Where can I find additional details, specifications and documents for a TC665EUNTR?
Additional datasheets, footprints and schematics for TC665EUNTR are listed on our Part Details page. You can also find images and similar parts to TC665EUNTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TC665EUNTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TC665EUNTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TC665EUNTR fall under?
The TC665EUNTR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to TC665EUNTR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TC665EUNTR you can contact the distributor directly for product support, shipping queries etc.
Is the TC665EUNTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for TC665EUNTR have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Avnet America, RS Americas and Avnet Silica have stock available or on a lead time for TC665EUNTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TC665EUNTR often in real-time on the comparison pages.
What if I can't find stock of TC665EUNTR?
You can fill out our help required form which you can use to request a quote for TC665EUNTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.