TC654EUNTR More Semiconductors - ICs by Microchip Technology


The TC654 is a dual PWM mode fan speed controller with FanSenseâ„¢ TM technology for use with brush-less DC motors. The device allows temperature proportional speed control and therefore accomplishes lower acoustic fan noise and longer fan life. The TC654 reads the voltage provided by an external ther-mistor (or voltage output temperature sensor) and adjusts a 30% to 100% PWM duty cycle output to the fan with respect to the input temperature voltage. The PWM duty cycle can also be programmed via SMBus to allow fan speed control without the need of an external thermistor.

In normal fan operation, pulse trains are present at the SENSE pin. These pulses are used to calculate the fan RPM. The fan RPM data is used to detect a worn out, stalled, open or unconnected fan. An RPM level below the user-programmable threshold causes the TC654 to assert a logic low alert signal (FAULT). Thedefault value is 500RPM. The TC654 consumes only 0.3mA during operation and can also enter a low-power shutdown mode by setting the appropriate bit in the configuration register.

Where to Buy

Prices starting from US$1.95

Distributor Stock
Logo for Newark
Newark
from US$2.11
No stock
Buy Now
Logo for Microchip Technology
Microchip Technology
from US$1.95
4,000
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$2.19
-
Buy Now
Logo for Avnet America
Avnet America
from US$2.69
-
Buy Now
Logo for RS Americas
RS Americas
from US$3.08
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

Temperature Proportional Fan Speed for Acoustic Control and Longer Fan Life
FanSenseâ„¢ Protects Against Fan Failure
Provides RPM Data
2-wire SMBus Compatible Interface
3.0V to 5.5V Supply Range
Fan Voltage Independent of Supply Voltage – Supports Any Fan Voltage
Supports Low Cost NTC/PTC Thermistors

Specifications

Device Description Programmable Dual Fan Manager
Typical Accuracy (°C) Depends on external thermistor
Over Temp Alert False
SM Bus True
Predictive Fan Fault True
Max. Supply Current (µA) 320
Max Accuracy @ 25°C (°C) Depends on external thermistor
Integrated temp Sensor False
Fan Sense True
External Temp Input True
Auto Shutdown False
PWMFreq Low
FanSpeedTable No
Temp. Range Max. (°C) +85
Temp. Range. Min. (°C) -40
Vcc Range Max. (V) +5.5
Vcc Range Min. (V) +3.0
Pins | Packaging 10 | MSOP
Temp Range -40C to +85C
Packing Media Tape and reel (2500)

Environmental Information

JEDEC Indicator e3
ROHS Compliant
China EFUP Compliant
Device Weight (g) 0.0232
Shipping Weight (kg) 0.2
Lead Count 10
Package Type MSOP
Package Width or Size 3x3mm
Soldering Composition Matte Tin

Alternative Descriptions

Dual, SMBusTM PWM Fan Speed Controller With Fan Fault Detection | Microchip Technology
Ic,motor Controller,tssop,10Pin Rohs Compliant: Yes |Microchip TC654EUNTR | Newark Electronics
TC654 Series 5.5 V PWM Fan Speed Controller w/ Fault Detection - MSOP-10 | Future Electronics
Soft Sw PWM Cntrlr 1-OUT HS 10-Pin MSOP T/R | Avnet America
Dual, SMBusTM PWM Fan Speed Controller w/ Fan Fault Detection10 MSOP 3x3mm T/R | Microchip Technology Inc. TC654EUNTR | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TC654EUNTR?

Additional datasheets, footprints and schematics for TC654EUNTR are listed on our Part Details page. You can also find images and similar parts to TC654EUNTR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TC654EUNTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TC654EUNTR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TC654EUNTR fall under?

The TC654EUNTR is listed under Semiconductors - ICs > More Semiconductors - ICs.

Can I view similar or alternative parts?

You can view similar parts to TC654EUNTR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TC654EUNTR you can contact the distributor directly for product support, shipping queries etc.

Is the TC654EUNTR RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Microchip Technology.

Which authorised distributors for TC654EUNTR have stock available?

Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for TC654EUNTR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TC654EUNTR often in real-time on the comparison pages.

What if I can't find stock of TC654EUNTR?

You can fill out our help required form which you can use to request a quote for TC654EUNTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay