Status: | Active |
---|---|
Series: | TC653 |
RoHS: | Compliant |
Digital Temperature Sensing and Multi-Speed Fan Control |
Built in Over Temperature Alert (Tover) |
Temperature Proportional Fan Speed Control for Acoustic Noise Reduction and Longer Fan Life |
Pulse Width Modulation Output Drive for Cost and Power Savings |
Solid State Temperature Sensing |
±1o C (Typical) Accuracy from 25o C to +70o C |
2.8 - 5.5V Operating Range |
TC651 includes Auto Fan Shutdown |
Low Operating Power: 50µA (Typ) |
Pins | Packaging | 8 | MSOP |
---|---|
Temp Range | -40C to +125C |
Packing Media | Tube (100) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0256 |
Shipping Weight (kg) | 0.07 |
Lead Count | 8 |
Package Type | MSOP |
Package Width or Size | 3x3mm |
Soldering Composition | Matte Tin |
Temp Sensor & Brushless DC Fan Controller/Fan Fault Detect/Over Temp Alert | Microchip Technology |
Ic,motor Controller,tssop,8Pin Rohs Compliant: Yes |Microchip TC653BEVUA | Newark Electronics |
TC653 Series 5.5 V Digital Integrated Temperature Sensor - MSOP-8 | Future Electronics |
Brushless DC Speed Controller 8-Pin MSOP Tube | Avnet America |
Temp Sensor & Brushless DC Fan Controller/Fan Fault Detect/Over Temp Alert | Microchip Technology Inc. TC653BEVUA | RS Americas |
Where can I find additional details, specifications and documents for a TC653BEVUA?
Additional datasheets, footprints and schematics for TC653BEVUA are listed on our Part Details page. You can also find images and similar parts to TC653BEVUA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TC653BEVUA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TC653BEVUA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TC653BEVUA fall under?
The TC653BEVUA is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to TC653BEVUA when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TC653BEVUA you can contact the distributor directly for product support, shipping queries etc.
Is the TC653BEVUA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for TC653BEVUA have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for TC653BEVUA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TC653BEVUA often in real-time on the comparison pages.
What if I can't find stock of TC653BEVUA?
You can fill out our help required form which you can use to request a quote for TC653BEVUA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.