Status: | Active |
---|---|
Series: | TC652 |
RoHS: | Compliant |
Prices starting from US$1.75
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.91
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.96
|
160
in stock
|
Buy Now | |
Microchip Technology
from US$1.75
|
85
in stock
|
Buy Now | |
Future Electronics
from US$2.00
|
-
|
Buy Now | |
Avnet America
from US$2.42
|
-
|
Buy Now | |
RS Americas
from US$2.39
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Digital Temperature Sensing and Multi-Speed Fan Control |
Built in Over Temperature Alert (Tover) |
Temperature Proportional Fan Speed Control for Acoustic Noise Reduction and Longer Fan Life |
Pulse Width Modulation Output Drive for Cost and Power Savings |
Solid State Temperature Sensing |
±1o C (Typical) Accuracy from 25o C to +70o C |
2.8 - 5.5V Operating Range |
TC651 includes Auto Fan Shutdown |
Low Operating Power: 50µA (Typ) |
Device Description | Fan Manager |
---|---|
Typical Accuracy (°C) | 1 |
Over Temp Alert | True |
SM Bus | False |
Predictive Fan Fault | False |
Max. Supply Current (µA) | 90 |
Max Accuracy @ 25°C (°C) | 3 |
Integrated temp Sensor | True |
Fan Sense | True |
External Temp Input | False |
Auto Shutdown | False |
PWMFreq | Low |
FanSpeedTable | No |
Temp. Range Max. (°C) | +125 |
Temp. Range. Min. (°C) | -40 |
Vcc Range Max. (V) | +5.5 |
Vcc Range Min. (V) | +2.8 |
Pins | Packaging | 8 | MSOP |
Temp Range | -40C to +125C |
Packing Media | Tube (100) |
Data Sheets |
---|
TC652/53 Datasheet |
User Guides |
---|
TC652 Fan Control Demo Board User's Guide |
8-Pin SOIC/MSOP/TSSOP/DIP Evaluation Board User's Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0256 |
Shipping Weight (kg) | 0.07 |
Lead Count | 8 |
Package Type | MSOP |
Package Width or Size | 3x3mm |
Soldering Composition | Matte Tin |
IC: driver | Transfer Multisort Elektronik |
Temp Sensor & Brushless DC Fan Controller/Fan Fault Detect/Over Temp Alert | Microchip Technology |
Temperature Sensor, 1C, Msop-8 | Newark Electronics |
TC651 Series 5.5 V Tiny Integrated Temperature Sensor - MSOP-8 | Future Electronics |
Brushless DC Speed Controller 8-Pin MSOP Tube | Avnet America |
Temp Sensor&Fan Controller 25C/45C MSOP8 | Microchip Technology Inc. TC652AEVUA | RS Americas |
Where can I find additional details, specifications and documents for a TC652AEVUA?
Additional datasheets, footprints and schematics for TC652AEVUA are listed on our Part Details page. You can also find images and similar parts to TC652AEVUA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TC652AEVUA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TC652AEVUA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TC652AEVUA fall under?
The TC652AEVUA is listed under Semiconductors - ICs > IC Sensors > IC Temperature Sensors.
Can I view similar or alternative parts?
You can view similar parts to TC652AEVUA when available in the IC Temperature Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TC652AEVUA you can contact the distributor directly for product support, shipping queries etc.
Is the TC652AEVUA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for TC652AEVUA have stock available?
Authorised distributors including Transfer Multisort Elektronik, Microchip Technology, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for TC652AEVUA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TC652AEVUA often in real-time on the comparison pages.
What if I can't find stock of TC652AEVUA?
You can fill out our help required form which you can use to request a quote for TC652AEVUA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.