Status: | Active |
---|---|
Series: | TC651 |
RoHS: | Compliant |
Prices starting from US$1.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.08
|
No stock
|
Buy Now | |
Microchip Technology
from US$1.45
|
850
in stock
|
Buy Now | |
Newark Electronics
from US$1.60
|
-
|
Buy Now | |
Future Electronics
from US$1.67
|
-
|
Buy Now | |
Avnet America
from US$2.03
|
-
|
Buy Now | |
RS Americas
from US$1.98
|
-
|
Buy Now | |
element14
from US$1.48
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Digital Temperature Sensing and Multi-Speed Fan Control |
Built in Over Temperature Alert (Tover) |
Temperature Proportional Fan Speed Control for Acoustic Noise Reduction and Longer Fan Life |
Pulse Width Modulation Output Drive for Cost and Power Savings |
Solid State Temperature Sensing |
±1o C (Typical) Accuracy from 25o C to +70o C |
2.8 - 5.5V Operating Range |
TC651 includes Auto Fan Shutdown |
Low Operating Power: 50µA (Typ) |
Device Description | Fan Manager |
---|---|
Typical Accuracy (°C) | 1 |
Over Temp Alert | True |
SM Bus | False |
Predictive Fan Fault | False |
Max. Supply Current (µA) | 90 |
Max Accuracy @ 25°C (°C) | 3 |
Integrated temp Sensor | True |
Fan Sense | False |
External Temp Input | False |
Auto Shutdown | True |
PWMFreq | Low |
FanSpeedTable | No |
Temp. Range Max. (°C) | +125 |
Temp. Range. Min. (°C) | -40 |
Vcc Range Max. (V) | +5.5 |
Vcc Range Min. (V) | +2.8 |
Pins | Packaging | 8 | MSOP |
Temp Range | -40C to +125C |
Packing Media | Tube (100) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0256 |
Shipping Weight (kg) | 0.07 |
Lead Count | 8 |
Package Type | MSOP |
Package Width or Size | 3x3mm |
Soldering Composition | Matte Tin |
Temp Sensor & Brushless DC Fan Controller / Over Temp Alert | Microchip Technology |
Motor Driver, Dc Brushless, 5Ma, Msop-8 | Newark Electronics |
TC651 Series 5.5 V Tiny Integrated Temp Sensor w/ DC Fan Controller - MSOP-8 | Future Electronics |
Temp Sensor Digital 8-Pin MSOP Tube | Avnet America |
Temp Sensor&Fan Controller 25C/35C MSOP8 | Microchip Technology Inc. TC651ACVUA | RS Americas |
IC, TEMP SENSOR, FAN, CTRLR, 8MSOP | element14 |
Where can I find additional details, specifications and documents for a TC651ACVUA?
Additional datasheets, footprints and schematics for TC651ACVUA are listed on our Part Details page. You can also find images and similar parts to TC651ACVUA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TC651ACVUA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TC651ACVUA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TC651ACVUA fall under?
The TC651ACVUA is listed under Semiconductors - ICs > Power Management ICs - PMIC > Drivers & Controllers > Motor Drivers / Controllers.
Can I view similar or alternative parts?
You can view similar parts to TC651ACVUA when available in the Motor Drivers / Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TC651ACVUA you can contact the distributor directly for product support, shipping queries etc.
Is the TC651ACVUA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for TC651ACVUA have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for TC651ACVUA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TC651ACVUA often in real-time on the comparison pages.
What if I can't find stock of TC651ACVUA?
You can fill out our help required form which you can use to request a quote for TC651ACVUA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.