Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.70
Factory-Programmed Thresholds from u201345C to +115C, in 10C Increments |
Pin-Selectable +2C or +10C Hysteresis |
u00b10.5C (Typ) Threshold Accuracy Over Full Temperature Range |
No External Components Required |
17u00b5A Supply Current |
# Temps Monitored | 1 |
---|---|
Sensor Type | 59 |
Typical Accuracy (°C) | 0.5 |
Max Accuracy @ 25°C (°C) | 4 |
Min Temp. Range (°C): | -55 |
Max Temp. Range (°C): | +135 |
Min Operating Voltage Range (V) | +2.7 |
Max Operating Voltage Range (V) | +5.5 |
Max Input/Supply Current (µA) | 17 |
Resolutionbits | N/A |
Hardware Shutdown | 1 |
SMBus Address | N/A |
Resistance Error Correction | N/A |
Beta Compensation | N/A |
Ideality Factor | N/A |
Reports Hottest Zone | N/A |
Interface | Logic |
Comments | Over-Temp, Open-Drain, Active Low Output |
Temperature Range | -55C to +135C |
Temperature Switch +85C Hyst. SOT23-5 | RS |
Temperature Sensor Ic, Open Drain, 4 C, -55 C, +135 C, Sot-23, 5 Rohs Compliant: Yes |Microchip TC6501P085VCTTR | Newark Electronics |
IC, TEMP SENSOR | RS Americas |
SWITCH, TEMPERATURE 85C, SOT-23A-5 | element14 |
Temp Sensor Analog 5-Pin SOT-23A T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a TC6501P085VCTTR?
Additional datasheets, footprints and schematics for TC6501P085VCTTR are listed on our Part Details page. You can also find images and similar parts to TC6501P085VCTTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TC6501P085VCTTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TC6501P085VCTTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TC6501P085VCTTR fall under?
The TC6501P085VCTTR is listed under TC6501.
Can I view similar or alternative parts?
You can view similar parts to TC6501P085VCTTR when available in the TC6501 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TC6501P085VCTTR you can contact the distributor directly for product support, shipping queries etc.
Is the TC6501P085VCTTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TC6501P085VCTTR have stock available?
Authorised distributors including RS, Newark Electronics, Microchip Technology, RS Americas and element14 have stock available or on a lead time for TC6501P085VCTTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TC6501P085VCTTR often in real-time on the comparison pages.
What if I can't find stock of TC6501P085VCTTR?
You can fill out our help required form which you can use to request a quote for TC6501P085VCTTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.