TC649BEUA More Semiconductors - ICs by Microchip Technology


The TC649B is a new version of the existing TC649 fan speed controller. This device is a switch mode fan speed controller, which incorporates a new fan auto restart function. Temperature proportional speed control is accomplished using pulse width modulation. A thermistor (or other voltage output temperature sensor) connected to the VIN input supplies the required control voltage of 1.20V to 2.60V (typical) for 0% to 100% PWM duty cycle. The auto-shutdown speed is set by a simple resistor divider on the VAS input. An integrated Start-Up Timer ensures reliable fan motor start-up at turn-on, coming out of shutdown mode, auto-shutdown mode, or following a transient fault. A logic low applied to VIN, pin 1, causes fan shutdown.

The TC649B also features Microchip Technology's proprietary FanSenseâ„¢ technology for increasing system reliability. In normal fan operation, a pulse train is present at SENSE, pin 5. A missing-pulse detector monitors this pin during fan operation. A stalled, open, or unconnected fan causes the TC649B device to turn the VOUT output on full (100% duty cycle). If the fan fault persists (a fan current pulse is not detected within a 32/F period), the FAULT output goes low. Even with the FAULT output low, the VOUT output is on full during the fan fault condition in order to try and restart the fan.

Where to Buy

Prices starting from US$0.84

Distributor Stock
Logo for Farnell
Farnell
from US$0.84
No stock
Buy Now
Logo for Microchip Technology
Microchip Technology
from US$1.22
13,900
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.42
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$1.40
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.72
-
Buy Now
Logo for RS Americas
RS Americas
from US$2.38
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

Temperature Proportional Fan Speed for Acoustic Control and Longer Fan Life
FanSenseâ„¢ Protects Against Fan Failure
Efficient PWM Drive
Automatic Shutdown Mode for "Green" Systems
3.0V to 5.5V Supply Range
Fan Voltage Independent of Supply Voltage – Supports Any Fan Voltage
Supports Low Cost NTC/PTC Thermistors
Fan Auto-Restart

Specifications

Device Description Fan Manager
Typical Accuracy (°C) Depends on external thermistor
Over Temp Alert True
SM Bus False
Predictive Fan Fault False
Max. Supply Current (µA) 400
Max Accuracy @ 25°C (°C) Depends on external thermistor
Integrated temp Sensor False
Fan Sense True
External Temp Input True
Auto Shutdown True
PWMFreq Low
FanSpeedTable No
Temp. Range Max. (°C) +85
Temp. Range. Min. (°C) -40
Vcc Range Max. (V) +5.5
Vcc Range Min. (V) +3.0
Pins | Packaging 8 | MSOP
Temp Range -40C to +85C
Packing Media Tube (100)

Resources





Environmental Information

JEDEC Indicator e3
ROHS Compliant
China EFUP Compliant
Device Weight (g) 0.0256
Shipping Weight (kg) 0.07
Lead Count 8
Package Type MSOP
Package Width or Size 3x3mm
Soldering Composition Matte Tin

Alternative Descriptions

PWM Fan speed Controller | Microchip Technology
Motor Driver, Pwm, 5Ma, Msop-8 | Newark Electronics
TC649 Series 5.5 V PWM Fan Speed Controller w/ Fault Detection - MSOP-8 | Future Electronics
PWM Fan Motor Speed Controller 8-Pin MSOP Tube | Avnet America
PWM BLDC Fan Speed Controller, MSOP8 | Microchip Technology Inc. TC649BEUA | RS Americas
PWM, FAN SPEED CNTRL, SD, 8-MSOP | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TC649BEUA?

Additional datasheets, footprints and schematics for TC649BEUA are listed on our Part Details page. You can also find images and similar parts to TC649BEUA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TC649BEUA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TC649BEUA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TC649BEUA fall under?

The TC649BEUA is listed under Semiconductors - ICs > More Semiconductors - ICs.

Can I view similar or alternative parts?

You can view similar parts to TC649BEUA when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TC649BEUA you can contact the distributor directly for product support, shipping queries etc.

Is the TC649BEUA RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Microchip Technology.

Which authorised distributors for TC649BEUA have stock available?

Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for TC649BEUA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TC649BEUA often in real-time on the comparison pages.

What if I can't find stock of TC649BEUA?

You can fill out our help required form which you can use to request a quote for TC649BEUA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay