Status: | Active |
---|---|
Series: | TC647B |
RoHS: | Compliant |
The TC647B also features Microchip Technology's proprietary FanSenseâ„¢ technology for increasing system reliability. In normal fan operation, a pulse train is present at SENSE, pin 5. A missing-pulse detector monitors this pin during fan operation. A stalled, open, or unconnected fan causes the TC647B device to turn the VOUT output on full (100% duty cycle). If the fan fault persists (a fan current pulse is not detected within a 32/F period), the FAULT output goes low. Even with the FAULT output low, the VOUT output is on full during the fan fault condition in order to try and restart the fan.
Prices starting from US$0.91
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.91
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.88
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$1.65
|
-
|
Buy Now | |
Avnet America
from US$1.96
|
-
|
Buy Now | |
Microchip Technology
from US$1.42
|
-
|
Buy Now | |
RS Americas
from US$1.67
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Temperature Proportional Fan Speed for Acoustic Control and Longer Fan Life |
FanSenseâ„¢ Protects Against Fan Failure |
Efficient PWM Drive |
Shutdown Mode for "Green" Systems |
3.0V to 5.5V Supply Range |
Fan Voltage Independent of Supply Voltage – Supports Any Fan Voltage |
Supports Low Cost NTC/PTC Thermistors |
Fan Auto-Restart |
Device Description | Fan Manager |
---|---|
Typical Accuracy (°C) | Depends on external thermistor |
Over Temp Alert | False |
SM Bus | False |
Predictive Fan Fault | False |
Max. Supply Current (µA) | 400 |
Max Accuracy @ 25°C (°C) | Depends on external thermistor |
Integrated temp Sensor | False |
Fan Sense | True |
External Temp Input | True |
Auto Shutdown | True |
PWMFreq | Low |
FanSpeedTable | No |
Temp. Range Max. (°C) | +85 |
Temp. Range. Min. (°C) | -40 |
Vcc Range Max. (V) | +5.5 |
Vcc Range Min. (V) | +3.0 |
Pins | Packaging | 8 | PDIP |
Temp Range | -40C to +85C |
Packing Media | Tube (60) |
Data Sheets |
---|
TC642B/TC647B data sheet |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.4867 |
Shipping Weight (kg) | 0.9 |
Lead Count | 8 |
Package Type | PDIP |
Package Width or Size | .300in |
Soldering Composition | Matte Tin |
IC: driver | Transfer Multisort Elektronik |
Motor Driver, Pwm, 5Ma, Dip-8 | Newark Electronics |
PWM Fan Motor Speed Controller 8-Pin PDIP Tube | Avnet America |
PWM Fan speed Controller | Microchip Technology |
PWM BLDC Fan Speed Controller, DIP8 | Microchip Technology Inc. TC647BEPA | RS Americas |
IC, PWM, FAN SPEED CNTRL, 8-DIP | Farnell |
Where can I find additional details, specifications and documents for a TC647BEPA?
Additional datasheets, footprints and schematics for TC647BEPA are listed on our Part Details page. You can also find images and similar parts to TC647BEPA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TC647BEPA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TC647BEPA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TC647BEPA fall under?
The TC647BEPA is listed under Semiconductors - ICs > Power Management ICs - PMIC > Drivers & Controllers > Motor Drivers / Controllers.
Can I view similar or alternative parts?
You can view similar parts to TC647BEPA when available in the Motor Drivers / Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TC647BEPA you can contact the distributor directly for product support, shipping queries etc.
Is the TC647BEPA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for TC647BEPA have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, Avnet America, Microchip Technology and RS Americas have stock available or on a lead time for TC647BEPA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TC647BEPA often in real-time on the comparison pages.
What if I can't find stock of TC647BEPA?
You can fill out our help required form which you can use to request a quote for TC647BEPA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.