Options for Price Comparison
Distributor Statistics for TC624VPA
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for TC624VPA
Details for TC624VPA by Microchip Technology
TC624
Prog Solid-State Temp Sensor
TC624VPA image

TC624VPA by Microchip Technology

Prog Solid-State Temp Sensor
Features
Dual output
Resistor-programmable trip points
Easily Programs with a Single External Resistor
Operates with 2.7V Power Supply (TC624)
TO-220 Package for Direct Mounting to Heatsink (TC622xAT) or Standard 8-Pin PDIP and SOIC
Description
TC622 and TC624 are programmable solid state temperature sensors designed to replace mechanical switches in sensing and control applications. Both devices integrate the temperature sensor with a voltage reference and all required detector circuitry. The desired temperature set point is set by the user with a single external resistor. Ambient temperature is sensed and compared to the programmed setpoint. The OUT and OUT outputs are driven to their active state when the measured temperature exceeds the programmed setpoint. The TC622 has a power supply voltage range of 4.5V to 18.0V while the TC624 operates over a power supply range of 2.7V to 4.5V. Both devices are usable over a temperature range of – 40C to +125C (TC622Vxx, TC624Vxx). Both devices feature low supply current making them suitable for many portable applications. Eight-pin through-hole and surface mount packages are available. The TC622 is also offered in a 5-pin TO-220 package.
Specifications
# Temps Monitored:
1
Sensor Type:
59
Typical Accuracy (°C):
1
Max Accuracy @ 25°C (°C):
5
Min Temp. Range (°C)::
-40
Max Temp. Range (°C)::
+125
Min Operating Voltage Range (V):
+2.7
Max Operating Voltage Range (V):
+4.5
Max Input/Supply Current (µA):
170
Resolutionbits:
N/A
Hardware Shutdown:
1
SMBus Address:
N/A
Resistance Error Correction:
N/A
Beta Compensation:
N/A
Ideality Factor:
N/A
Reports Hottest Zone:
N/A
Interface:
Logic
Comments:
Single Trip Point
Temperature Range:
-40C to +125C
Alternate Descriptions
TEMPERATURE SENSOR, 5C, DIP-8; IC Output Type:Voltage; Sensing Accuracy Range:± 1°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+125°C; Sensor Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:2.7V; Product Range:- RoHS Compliant: Yes Newark Electronics
Temp Sensor Analog 8-Pin PDIP Tube Avnet America
Microchip TC624VPA Temperature Sensor 8-Pin PDIP, -40 - +125 degC Allied Electronics & Automation
Similar Part
Similar Part
Similar Part
Similar Part
Similar Part
Similar Part
Similar Part
Similar Part
Details for TC624VPA by Microchip Technology
TC624
IC TEMP SENSOR PROG 2.7V 8-DIP
TC624VPA image

TC624VPA by Microchip Technology

IC TEMP SENSOR PROG 2.7V 8-DIP
Features
Operates with 2.7V Power Supply (TC624)
TO-220 Package for Direct Mounting to Heatsink
Part Information
TC624VPA image
RoHS Compliant
Description
The TC622 and TC624 are programmable solid-state temperature sensors designed to replace mechanical switches in sensing and control applications. Both devices integrate the temperature sensor with a voltage reference and all required detector circuitry. The desired temperature set point is set by the user with a single external resistor. Ambient temperature is sensed and compared to the programmed set point. The OUT and OUT outputs are driven to their active state when the measured temperature exceeds the programmed set point. The TC622 has a power supply voltage range of 4.5V to 18.0V while the TC624 operates over a power supply range of 2.7V to 4.5V. Both devices are usable over a temperature range of -40°C to +125°C (TC622VXX, TC624VXX). Both devices feature low supply current making them suitable for portable applications. Eight-pin through-hole and surface mount packages are available. The TC622 is also offered in a 5-pin TO-220 package. The TC622 and TC624 are single point temperature detectors ideal for use in a wide variety of applications. Device Selection Table
Specifications
IC Output Type:
Logic
Sensing Accuracy Range:
± 1°C
Sensing Temperature Min:
-40°C
Sensing Temperature Max:
+125°C
Sensor Case Style:
DIP
No. of Pins:
8Pins
Supply Voltage Min:
2.7V
Supply Voltage Max:
4.5V
Product Range:
-
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
-
SVHC:
No SVHC (15-Jan-2018)
Base Number:
624
Supply Current:
170µA
Supply Voltage Range:
2.7V to 4.5V
Temperature Sensing Range:
-40°C to +125°C
Alternate Descriptions
TEMPERATURE SENSOR, 5C, DIP-8; IC Output Type:Voltage; Sensing Accuracy Range:± 1°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+125°C; Sensor Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:2.7V; Product Range:- RoHS Compliant: Yes Newark Electronics
Temp Sensor Analog 8-Pin PDIP Tube Avnet America
Microchip TC624VPA Temperature Sensor 8-Pin PDIP, -40 - +125 degC Allied Electronics & Automation