Status: | Active |
---|---|
Series: | TC622 |
RoHS: | Compliant |
Prices starting from US$1.33
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.50
|
290
in stock
|
Buy Now | |
Microchip Technology
from US$1.33
|
13,770
in stock
|
Buy Now | |
Newark Electronics
from US$1.46
|
-
|
Buy Now | |
Future Electronics
from US$1.52
|
-
|
Buy Now | |
Avnet America
from US$1.86
|
-
|
Buy Now | |
RS Americas
from US$2.20
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Temperature Set Point |
Easily Programs with a Single External Resistor |
Operates with 2.7V Power Supply (TC624) |
TO-220 Package for Direct Mounting to Heatsink (TC622xAT) or Standard |
8-Pin PDIP and SOIC |
Pins | Packaging | 8 | PDIP |
---|---|
Temp Range | -40C to +125C |
Packing Media | Tube (60) |
Data Sheets |
---|
TC622/24 Datasheet |
Application Notes |
---|
AN929 - Temperature Measurement Circuits for Embedded Applications |
AN679 - Temperature Sensing Technologies |
Brochures |
---|
Analog & Interface Guide (Volume 2) |
Quick Guide to Microchip Development Tools |
Temperature Sensor Design Guide |
Analog and Interface Product Selector Guide |
Supporting Collateral |
---|
ADN011 - Flexible Integrated Temp Sensors Lower System Costs |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.4867 |
Shipping Weight (kg) | 0.9 |
Lead Count | 8 |
Package Type | PDIP |
Package Width or Size | .300in |
Soldering Composition | Matte Tin |
Prog Solid-State Temp Sensor | Microchip Technology |
Trip Point Temperature Sensor 2*C PDIP8 | RS |
Ic, Temperature Sensor, 1°C, 8-Dip | Newark Electronics |
PROG SOLID-STATE TEMP SENSOR | Future Electronics |
Temp Sensor Analog 8-Pin PDIP Tube | Avnet America |
Microchip TC622VPA Temperature Sensor 8-Pin PDIP, -40 - +125 degC | Microchip Technology Inc. TC622VPA | RS Americas |
Where can I find additional details, specifications and documents for a TC622VPA?
Additional datasheets, footprints and schematics for TC622VPA are listed on our Part Details page. You can also find images and similar parts to TC622VPA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TC622VPA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TC622VPA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TC622VPA fall under?
The TC622VPA is listed under Semiconductors - ICs > IC Sensors > IC Temperature Sensors.
Can I view similar or alternative parts?
You can view similar parts to TC622VPA when available in the IC Temperature Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TC622VPA you can contact the distributor directly for product support, shipping queries etc.
Is the TC622VPA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for TC622VPA have stock available?
Authorised distributors including Microchip Technology, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for TC622VPA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TC622VPA often in real-time on the comparison pages.
What if I can't find stock of TC622VPA?
You can fill out our help required form which you can use to request a quote for TC622VPA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.