Status: | Active |
---|---|
Series: | TC622 |
RoHS: | Compliant |
Prices starting from US$0.73
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.55
|
No stock
|
Buy Now | |
Microchip Technology
from US$1.31
|
4,060
in stock
|
Buy Now | |
Chip One Stop
from US$0.73
|
213
in stock
|
Buy Now | |
Future Electronics
from US$1.49
|
23
in stock
|
Buy Now | |
Newark Electronics
from US$1.51
|
-
|
Buy Now | |
Avnet America
from US$1.82
|
-
|
Buy Now | |
RS Americas
from US$2.61
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Temperature Set Point |
Easily Programs with a Single External Resistor |
Operates with 2.7V Power Supply (TC624) |
TO-220 Package for Direct Mounting to Heatsink (TC622xAT) or Standard |
8-Pin PDIP and SOIC |
Pins | Packaging | 8 | SOIC |
---|---|
Temp Range | -40C to +125C |
Packing Media | Tube (100) |
Data Sheets |
---|
TC622/24 Datasheet |
Application Notes |
---|
AN929 - Temperature Measurement Circuits for Embedded Applications |
AN679 - Temperature Sensing Technologies |
Brochures |
---|
Analog & Interface Guide (Volume 2) |
Quick Guide to Microchip Development Tools |
Temperature Sensor Design Guide |
Analog and Interface Product Selector Guide |
Supporting Collateral |
---|
ADN011 - Flexible Integrated Temp Sensors Lower System Costs |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.078 |
Shipping Weight (kg) | 0.25 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | .150In(3.90mm) |
Soldering Composition | Matte Tin |
Prog Solid-State Temp Sensor | Microchip Technology |
TC622 Series 18 V Low Cost Single Trip Point Temperature Sensor - SOIC-8 | Future Electronics |
Ic, Temp Sensor, Prog, 5V, 8Soic | Newark Electronics |
Temp Sensor Analog 8-Pin SOIC N Tube | Avnet America |
Microchip TC622VOA Temperature Sensor 8-Pin SOIC, -40 - +125 degC | Microchip Technology Inc. TC622VOA | RS Americas |
IC, TEMP SENSOR, PROG, 5V, 8SOIC | Farnell |
Where can I find additional details, specifications and documents for a TC622VOA?
Additional datasheets, footprints and schematics for TC622VOA are listed on our Part Details page. You can also find images and similar parts to TC622VOA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TC622VOA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TC622VOA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TC622VOA fall under?
The TC622VOA is listed under Semiconductors - ICs > IC Sensors > IC Temperature Sensors.
Can I view similar or alternative parts?
You can view similar parts to TC622VOA when available in the IC Temperature Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TC622VOA you can contact the distributor directly for product support, shipping queries etc.
Is the TC622VOA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for TC622VOA have stock available?
Authorised distributors including Microchip Technology, Chip One Stop, Future Electronics, Newark Electronics and Avnet America have stock available or on a lead time for TC622VOA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TC622VOA often in real-time on the comparison pages.
What if I can't find stock of TC622VOA?
You can fill out our help required form which you can use to request a quote for TC622VOA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.