Status: | Active |
---|---|
Series: | TC622 |
RoHS: | Compliant |
Prices starting from US$1.82
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.04
|
264
in stock
|
Buy Now | |
Microchip Technology
from US$1.82
|
2,840
in stock
|
Buy Now | |
element14
from US$2.13
|
1,110
in stock
|
Buy Now | |
Farnell
from US$2.11
|
1,110
in stock
|
Buy Now | |
Chip One Stop
from US$1.84
|
600
in stock
|
Buy Now | |
Distrelec
from US$2.53
|
109
in stock
|
Buy Now | |
Future Electronics
from US$2.09
|
100
in stock
|
Buy Now | |
Avnet America
from US$1.90
|
28
in stock
|
Buy Now | |
Newark Electronics
from US$2.09
|
25
in stock
|
Buy Now | |
RS Americas
from US$5.40
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Temperature Set Point |
Easily Programs with a Single External Resistor |
Operates with 2.7V Power Supply (TC624) |
TO-220 Package for Direct Mounting to Heatsink (TC622xAT) or Standard |
8-Pin PDIP and SOIC |
Pins | Packaging | 5 | TO-220 |
---|---|
Temp Range | -40C to +125C |
Packing Media | Tube (50) |
Data Sheets |
---|
TC622/24 Datasheet |
Application Notes |
---|
AN929 - Temperature Measurement Circuits for Embedded Applications |
AN679 - Temperature Sensing Technologies |
Brochures |
---|
Analog & Interface Guide (Volume 2) |
Quick Guide to Microchip Development Tools |
Temperature Sensor Design Guide |
Analog and Interface Product Selector Guide |
Supporting Collateral |
---|
ADN011 - Flexible Integrated Temp Sensors Lower System Costs |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 1.9839 |
Shipping Weight (kg) | 3.12 |
Lead Count | 5 |
Package Type | TO-220 |
Soldering Composition | Matte Tin |
Prog Solid-State Temp Sensor | Microchip Technology |
TEMPERATURE SENSOR, DIGITAL, TO-220-5 | element14 |
Temperature Sensor Set Progr. TO-220-5 | RS |
Microchip Programmable Solid-State Temperature Sensor TO-220-5 | Distrelec |
TC622 Series 18 V Low Cost Single Trip Point Temperature Sensor - TO-220-5 | Future Electronics |
Temp Sensor Analog 5-Pin TO-220 Tube | Avnet America |
Temperature Sensor, Digital, To-220-5 | Newark Electronics |
Microchip TC622VAT Temperature Sensor 5-Pin TO-220, -40 - +125 degC | Microchip Technology Inc. TC622VAT | RS Americas |
Where can I find additional details, specifications and documents for a TC622VAT?
Additional datasheets, footprints and schematics for TC622VAT are listed on our Part Details page. You can also find images and similar parts to TC622VAT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TC622VAT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TC622VAT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TC622VAT fall under?
The TC622VAT is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to TC622VAT when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TC622VAT you can contact the distributor directly for product support, shipping queries etc.
Is the TC622VAT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for TC622VAT have stock available?
Authorised distributors including Microchip Technology, element14, Farnell, Chip One Stop and RS have stock available or on a lead time for TC622VAT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TC622VAT often in real-time on the comparison pages.
What if I can't find stock of TC622VAT?
You can fill out our help required form which you can use to request a quote for TC622VAT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.