Status: | Active |
---|---|
Series: | TC622 |
RoHS: | Compliant |
Temperature Set Point |
Easily Programs with a Single External Resistor |
Operates with 2.7V Power Supply (TC624) |
TO-220 Package for Direct Mounting to Heatsink (TC622xAT) or Standard |
8-Pin PDIP and SOIC |
Pins | Packaging | 5 | TO-220 |
---|---|
Temp Range | -40C to +85C |
Packing Media | Tube (50) |
Data Sheets |
---|
TC622/24 Datasheet |
Application Notes |
---|
AN929 - Temperature Measurement Circuits for Embedded Applications |
AN679 - Temperature Sensing Technologies |
Brochures |
---|
Analog & Interface Guide (Volume 2) |
Quick Guide to Microchip Development Tools |
Temperature Sensor Design Guide |
Analog and Interface Product Selector Guide |
Supporting Collateral |
---|
ADN011 - Flexible Integrated Temp Sensors Lower System Costs |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 1.9839 |
Shipping Weight (kg) | 3.12 |
Lead Count | 5 |
Package Type | TO-220 |
Soldering Composition | Matte Tin |
Prog Solid-State Temp Sensor | Microchip Technology |
Temperature Sensor, 1C, To-220-5 | Newark Electronics |
Temp Sensor Analog 5-Pin TO-220 Tube | Avnet America |
Prog Solid-State Temp Sensor | Microchip Technology Inc. TC622EAT | RS Americas |
Where can I find additional details, specifications and documents for a TC622EAT?
Additional datasheets, footprints and schematics for TC622EAT are listed on our Part Details page. You can also find images and similar parts to TC622EAT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TC622EAT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TC622EAT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TC622EAT fall under?
The TC622EAT is listed under Semiconductors - ICs > IC Sensors > IC Temperature Sensors.
Can I view similar or alternative parts?
You can view similar parts to TC622EAT when available in the IC Temperature Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TC622EAT you can contact the distributor directly for product support, shipping queries etc.
Is the TC622EAT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for TC622EAT have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Avnet America, RS Americas and Avnet Silica have stock available or on a lead time for TC622EAT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TC622EAT often in real-time on the comparison pages.
What if I can't find stock of TC622EAT?
You can fill out our help required form which you can use to request a quote for TC622EAT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.