Status: | Active |
---|---|
Series: | TC621 |
RoHS: | Compliant |
Prices starting from US$1.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.08
|
No stock
|
Buy Now | |
Microchip Technology
from US$1.61
|
4,830
in stock
|
Buy Now | |
Newark Electronics
from US$1.86
|
-
|
Buy Now | |
Future Electronics
from US$1.84
|
-
|
Buy Now | |
Avnet America
from US$2.21
|
-
|
Buy Now | |
RS Americas
from US$4.36
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
User-Programmable Hysteresis and Temperature Set Point |
Easily Programs with 2 External Resistors |
Wide Temperature Detection Range: – 40C to +125C(TC620/621CVx) |
External Thermistor for Remote Sensing Applications (TC621x) |
Pins | Packaging | 8 | PDIP |
---|---|
Temp Range | -40C to +85C |
Packing Media | Tube (60) |
Data Sheets |
---|
TC620/621 Data Sheet |
Application Notes |
---|
AN773 - Application Circuits of the TC620/TC621 Solid-State Temperature Sensors |
AN679 - Temperature Sensing Technologies |
Brochures |
---|
Analog & Interface Guide (Volume 2) |
Temperature Sensor Design Guide |
Quick Guide to Microchip Development Tools |
Analog and Interface Product Selector Guide |
Supporting Collateral |
---|
ADN011 - Flexible Integrated Temp Sensors Lower System Costs |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.4867 |
Shipping Weight (kg) | 0.9 |
Lead Count | 8 |
Package Type | PDIP |
Package Width or Size | .300in |
Soldering Composition | Matte Tin |
Temp Switch, Ext Sensor, C Opt. | Microchip Technology |
Temperature Sensor, 3C, Dip-8 | Newark Electronics |
TC621 Series 18 V Dual Trip Point Temperature Sensor - PDIP-8 | Future Electronics |
Temp Sensor Analog 8-Pin PDIP Tube | Avnet America |
Microchip TC621CEPA Temperature Sensor 8-Pin PDIP, -40 - +85 degC | Microchip Technology Inc. TC621CEPA | RS Americas |
TEMP SENSOR, 5V, DUAL, TRIP, 8-DIP | Farnell |
Where can I find additional details, specifications and documents for a TC621CEPA?
Additional datasheets, footprints and schematics for TC621CEPA are listed on our Part Details page. You can also find images and similar parts to TC621CEPA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TC621CEPA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TC621CEPA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TC621CEPA fall under?
The TC621CEPA is listed under Semiconductors - ICs > IC Sensors > IC Temperature Sensors.
Can I view similar or alternative parts?
You can view similar parts to TC621CEPA when available in the IC Temperature Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TC621CEPA you can contact the distributor directly for product support, shipping queries etc.
Is the TC621CEPA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for TC621CEPA have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for TC621CEPA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TC621CEPA often in real-time on the comparison pages.
What if I can't find stock of TC621CEPA?
You can fill out our help required form which you can use to request a quote for TC621CEPA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.