Status: | Active |
---|---|
Series: | TC621 |
RoHS: | Compliant |
User-Programmable Hysteresis and Temperature Set Point |
Easily Programs with 2 External Resistors |
Wide Temperature Detection Range: – 40C to +125C(TC620/621CVx) |
External Thermistor for Remote Sensing Applications (TC621x) |
Pins | Packaging | 8 | SOIC |
---|---|
Temp Range | -40C to +85C |
Packing Media | Tape and reel (3300) |
Data Sheets |
---|
TC620/621 Data Sheet |
Application Notes |
---|
AN773 - Application Circuits of the TC620/TC621 Solid-State Temperature Sensors |
AN679 - Temperature Sensing Technologies |
Brochures |
---|
Analog & Interface Guide (Volume 2) |
Temperature Sensor Design Guide |
Quick Guide to Microchip Development Tools |
Analog and Interface Product Selector Guide |
Supporting Collateral |
---|
ADN011 - Flexible Integrated Temp Sensors Lower System Costs |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.078 |
Shipping Weight (kg) | 0.230303 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | .150In(3.90mm) |
Soldering Composition | Matte Tin |
Temp Switch, Ext Sensor, C Opt. | Microchip Technology |
Ic,temperature Sensor,sop,8Pin,plastic Rohs Compliant: Yes |Microchip TC621CEOA713 | Newark Electronics |
Temp Sensor Analog 8-Pin SOIC N T/R | Avnet America |
Temp Switch, Ext Sensor, C Opt. | Microchip Technology Inc. TC621CEOA713 | RS Americas |
Where can I find additional details, specifications and documents for a TC621CEOA713?
Additional datasheets, footprints and schematics for TC621CEOA713 are listed on our Part Details page. You can also find images and similar parts to TC621CEOA713 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TC621CEOA713 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TC621CEOA713 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TC621CEOA713 fall under?
The TC621CEOA713 is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to TC621CEOA713 when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TC621CEOA713 you can contact the distributor directly for product support, shipping queries etc.
Is the TC621CEOA713 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for TC621CEOA713 have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Avnet America, RS Americas and EBV Elektronik have stock available or on a lead time for TC621CEOA713.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TC621CEOA713 often in real-time on the comparison pages.
What if I can't find stock of TC621CEOA713?
You can fill out our help required form which you can use to request a quote for TC621CEOA713 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.