TC54VC2102EZB

Semiconductors - ICs

> Power Management ICs - PMIC

> Supervisors & Monitors

Organise Price Comparison Results by
distributor space
Distributor Statistics for TC54VC2102EZB
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for TC54VC2102EZB
Series Information for TC54VC2102EZB - Microchip Technology

Features

  • feature
    Low Current Drain: 1 u00b5A, typical
  • feature
    Small Packages: 3-Pin SOT-23A, SOT-89, and TO-92
  • feature
    Wide Detection Range: 1.1V to 6.0V
  • feature
    Wide Operati

Description

VOLT DETECTOR CMOS 2.1V TO92-3
The TC54 series are CMOS voltage detectors that are especially well suited for battery-powered applications because of their extremely low 1 µA operating current and small surface-mount packaging. Each part is laser- trimmed to the desired threshold voltage, which can be specified from 1.4V to 6.0V with a 2% tolerance. The TC54 is available with either an open-drain or com- plementary output stage. During operation, the output (VOUT) remains in the logic-high state as long as VIN is greater than the specified threshold voltage (VDET –). When VIN falls below VDET –, the output is driven to a logic-low. VOUT remains low until VIN rises above VDET – by an amount VHYST, when it resets to a logic- high state.

Specifications

Threshold Voltage:
2.1V
No. of Supervisors / Monitors:
1Monitors
Supply Voltage Min:
700mV
Supply Voltage Max:
10V
Reset Type:
Active-Low Open-Drain
Digital IC Case:
TO-92
No. of Pins:
3Pins
Delay Time:
200µs
Operating Temperature Min:
-40°C
Operating Temperature Max:
85°C
Product Range:
-
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
-
SVHC:
No SVHC (15-Jan-2018)
Base Number:
2102
Operating Temperature Range:
-40°C to +85°C
Supply Current:
1.1µA
Supply Voltage Range:
700mV to 10V