Prices starting from US$2.37
Precision (up to 16 Bits) A/D Converter Front End |
3-Pin Control Interface to Microprocessor |
Flexible: Ability to Trade-Off Conversion Speed for Resolution |
Automatic Input Voltage Polarity Detection |
Low Power Dissipation: 10mW |
Wide Analog Input Range: ±4.2V |
Directly Accepts Bipolar and Differential Input Signals |
Temp Range Max | 70 |
---|---|
Pins | Packaging | 16 | PDIP |
Temp Range | 0C to +70C |
Packing Media | Tube (30) |
Data Sheets |
---|
Precision Analog Front Ends with Dual Slope ADC |
Brochures |
---|
Quick Guide to Microchip Development Tools |
Analog & Interface Guide (Volume 2) |
Analog and Interface Product Selector Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 1.1127 |
Shipping Weight (kg) | 1.833333 |
Lead Count | 16 |
Package Type | PDIP |
Package Width or Size | .300in |
Soldering Composition | Matte Tin |
16 Bit Analog Processor | Microchip Technology |
TC500 Series 7.5V 16-Bit Precision Analog Front Ends with Dual Slope - PDIP-16 | Future Electronics |
Adc, 17Bit, 10Sps, , Dip-16 | Newark Electronics |
IC, 16BIT ADC, DIP16, 500 | element14 |
TC500CPE, Analogue Front End IC, 1-channel 16 bit Serial-3 Wire, 16-Pin PDIP | Microchip Technology Inc. TC500CPE | RS Americas |
ER - 16 BIT ANALOG PROCESSOR | RS |
AFE General Purpose 1ADC 16-Bit ±5V 16-Pin PDIP Tube | Avnet America |
Where can I find additional details, specifications and documents for a TC500CPE?
Additional datasheets, footprints and schematics for TC500CPE are listed on our Part Details page. You can also find images and similar parts to TC500CPE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TC500CPE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TC500CPE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TC500CPE fall under?
The TC500CPE is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to TC500CPE when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TC500CPE you can contact the distributor directly for product support, shipping queries etc.
Is the TC500CPE RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for TC500CPE have stock available?
Authorised distributors including Microchip Technology, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for TC500CPE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TC500CPE often in real-time on the comparison pages.
What if I can't find stock of TC500CPE?
You can fill out our help required form which you can use to request a quote for TC500CPE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.