Status: | Active |
---|---|
Series: | TC500A |
RoHS: | Compliant |
Prices starting from US$2.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.17
|
No stock
|
Buy Now | |
Microchip Technology
from US$3.92
|
818
in stock
|
Buy Now | |
Future Electronics
from US$4.01
|
19
in stock
|
Buy Now | |
Newark Electronics
from US$4.53
|
-
|
Buy Now | |
Avnet America
from US$4.09
|
-
|
Buy Now | |
RS Americas
from US$7.56
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Precision (up to 17 Bits) A/D Converter Front End |
3-Pin Control Interface to Microprocessor |
Flexible: Ability to Trade-off Conversion Speed for Resolution |
Automatic Input Voltage Polarity Detection |
Low Power Dissipation: 10mW |
Wide Analog Input Range: ±4.2V |
Directly Accepts Bipolar and Differential Input Signals |
Temp Range Max | 70 |
---|---|
Pins | Packaging | 16 | SOIC |
Temp Range | 0C to +70C |
Packing Media | Tube (47) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.438 |
Shipping Weight (kg) | 0.765957 |
Lead Count | 16 |
Package Type | SOIC |
Package Width or Size | .300In |
Soldering Composition | Matte Tin |
16 Bit Analog Processor | Microchip Technology |
TC500 Series 7.5V 16-Bit Precision Analog Front Ends with Dual Slope ADC-SOIC-16 | Future Electronics |
Analog To Digital Converter Adc, 17 Bit, 10Sps, Soic-16 | Newark Electronics |
AFE General Purpose 1ADC 17-Bit ±5V 16-Pin SOIC W Tube | Avnet America |
TC500ACOE, Analogue Front End IC, 1-channel 17 bit Serial-3 Wire, 16-Pin SOIC W | Microchip Technology Inc. TC500ACOE | RS Americas |
IC, ANALOG FRONT END, 17BIT, 16SOIC | Farnell |
AFE General Purpose 1ADC 17-Bit �5V 16-Pin SOIC W Tube | EBV Elektronik |
Where can I find additional details, specifications and documents for a TC500ACOE?
Additional datasheets, footprints and schematics for TC500ACOE are listed on our Part Details page. You can also find images and similar parts to TC500ACOE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TC500ACOE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TC500ACOE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TC500ACOE fall under?
The TC500ACOE is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to TC500ACOE when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TC500ACOE you can contact the distributor directly for product support, shipping queries etc.
Is the TC500ACOE RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for TC500ACOE have stock available?
Authorised distributors including Microchip Technology, Future Electronics, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for TC500ACOE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TC500ACOE often in real-time on the comparison pages.
What if I can't find stock of TC500ACOE?
You can fill out our help required form which you can use to request a quote for TC500ACOE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.