Status: | Active |
---|---|
Series: | TC4469 |
RoHS: | Compliant |
The TC446X family of four-output CMOS buffer/drivers are an expansion from our earlier single- and dual-output drivers. Each driver has been equipped with a two-input logic gate for added flexibility. The TC446X drivers can source up to 250 mA into loads referenced to ground. Heavily loaded clock lines, coaxial cables, and piezoelectric transducers can all be easily driven with the 446X series drivers. The only limitation on loading is that total power dissipation in the IC must be kept within the power dissipation limits of the package. The TC446X series will not latch under any conditions within their power and voltage ratings. They are not subject to damage when up to 5 V of noise spiking (either polarity) occurs on the ground line. They can accept up to half an amp of inductive kickback current (either polarity) into their outputs without damage or logic upset. In addition, all terminals are protected against ESD to at least 2 kV.
Prices starting from US$3.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.06
|
18
in stock
|
Buy Now | |
Microchip Technology
from US$3.24
|
1,770
in stock
|
Buy Now | |
Newark Electronics
from US$4.37
|
147
in stock
|
Buy Now | |
element14
from US$4.87
|
141
in stock
|
Buy Now | |
Farnell
from US$4.18
|
141
in stock
|
Buy Now | |
Avnet Silica
-
|
90
in stock
|
Buy Now | |
Avnet America
from US$5.55
|
-
|
Buy Now | |
RS Americas
from US$4.57
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Wide Operating Range: 4.5 V to 18 V |
Symmetrical Rise and Fall Times: 25 ns |
Short, Equal Delay Times: 75 ns |
Latch-proof. Withstands 500 mA Inductive Kickback |
3 Input Logic Choices: AND / NAND / AND + Inv |
2 kV ESD Protection on All Pins |
MOSFET Driver Type | Low Side |
---|---|
Driver Type | Quad |
Configuration | Dual Inputs |
Peak Output Current (source, A) | 1.2 |
Peak Output Current (sink, A) | 1.2 |
Output Resistance (source, Ω) | 10 |
Output Resistance (sink, Ω) | 10 |
Propagation Delay tD1 (ns) | 40 |
Propagation Delay tD2 (ns) | 40 |
Maximum Supply Voltage (V) | 18 |
Rise/Fall Time (tR/tF, ns) | 15 / 15 |
Capacitive Load Drive | 470 pF in 15 ns |
Pins | Packaging | 14 | PDIP |
Temp Range | -40C to +85C |
Packing Media | Tube (30) |
Data Sheets |
---|
TC4467/68/69 Datasheet |
Board Design Files |
---|
SPICE Models for TC4467-68-69 MOSFET Driver Devices |
Brochures |
---|
Quick Guide to Microchip Development Tools |
Analog & Interface Guide (Volume 2) |
Analog and Interface Product Selector Guide |
Automotive Recommended Product Selector Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.9533 |
Shipping Weight (kg) | 1.833333 |
Lead Count | 14 |
Package Type | PDIP |
Package Width or Size | .300in |
Soldering Composition | Matte Tin |
No description available | Microchip Technology |
Ic, Mosfet Driver, And/Inv, 14Dip | Newark Electronics |
IC, MOSFET DRIVER, AND/INV, 14DIP | element14 |
MOSFET Driver Quad 1.2A Logic PDIP14 | RS |
MOSFET DRVR 1.2A 4-OUT Lo Side Inv/Non-Inv 14-Pin PDIP | Avnet Silica |
TC4469EPD, Quad MOSFET Power Driver 1.2A Full Bridge,4.5 to 18V,14-Pin PDIP | Microchip Technology Inc. TC4469EPD | RS Americas |
Where can I find additional details, specifications and documents for a TC4469EPD?
Additional datasheets, footprints and schematics for TC4469EPD are listed on our Part Details page. You can also find images and similar parts to TC4469EPD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TC4469EPD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TC4469EPD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TC4469EPD fall under?
The TC4469EPD is listed under Semiconductors - ICs > Power Management ICs - PMIC > Drivers & Controllers > MOSFET Drivers.
Can I view similar or alternative parts?
You can view similar parts to TC4469EPD when available in the MOSFET Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TC4469EPD you can contact the distributor directly for product support, shipping queries etc.
Is the TC4469EPD RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for TC4469EPD have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for TC4469EPD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TC4469EPD often in real-time on the comparison pages.
What if I can't find stock of TC4469EPD?
You can fill out our help required form which you can use to request a quote for TC4469EPD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.