Options for Price Comparison
Distributor Statistics for TC4469CPD
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for TC4469CPD
Details for TC4469CPD by Microchip Technology
TC4469
TC4469CPD
Buy Directly from Microchip Technology Inc (1020 in stock) $3.9400
1.2A Quad MOSFET Drvr, LOGIC I/P
TC4469CPD image

TC4469CPD by Microchip Technology

1.2A Quad MOSFET Drvr, LOGIC I/P
Features
Wide Operating Range: 4.5V to 18V
Symmetrical Rise and Fall Times: 25nsec
Short, Equal Delay Times: 75nsec
Latch-proof. Withstands 500mA Inductive Kickback
3 Input Logic Choices: AND / NAND / AND + Inv
2kV ESD Protection on All Pins
Description
The TC446X family of four-output CMOS buffer/drivers are an expansion from our earlier single- and dual-output drivers. Each driver has been equipped with a two-input logic gate for added flexibility. The TC446X drivers can source up to 250 mA into loads referenced to ground. Heavily loaded clock lines, coaxial cables, and piezoelectric transducers can all be easily driven with the 446X series drivers. The only limitation on loading is that total power dissipation in the IC must be kept within the power dissipation limits of the package. The TC446X series will not latch under any conditions within their power and voltage ratings. They are not subject to damage when up to 5V of noise spiking (either polarity) occurs on the ground line. They can accept up to half an amp of inductive kickback current (either polarity) into their outputs without damage or logic upset. In addition, all terminals are protected against ESD to at least 2000V.
Specifications
MOSFET Driver Type:
Low Side
Driver Type:
Quad
Configuration:
Complementary
Peak Output Current (source/sink, A):
1.2/1.2
Maximum Supply Voltage (V):
18
Output Resistance (source/sink, O):
10/10
Propagation Delay (Td1/Td2, ns):
40/40
Rise/Fall Time (Tr/Tf, ns):
15/15
Capacitive Load Drive:
470 pF in 15 ns
Temperature Range:
0C to +70C
Alternate Descriptions
1.2A Quad MOSFET Drvr- LOGIC Onlinecomponents.com
Microchip,IC,MOSFET Driver,TC4469CPD RS Components
1.2A QUAD MOSFET DRVR, LOGIC I/P ROHS COMPLIANT: YES Newark Electronics
MOSFET DRVR 1.2A 4-OUT Lo Side Inv/Non-Inv 14-Pin PDIP Tube Avnet America
Driver; AND+inv inputs; MOSFET gate driver; 1.2A; Channels:4 Transfer Multisort Elektronik
1.2A Quad MOSFET Drvr LOGIC I/P Microchip Technology Inc
TC4469CPD Quad MOSFET Power Driver 1.2AHalf Bridge 4.5 to 18V 14-Pin PDIP Allied Electronics & Automation
TC4469 Series 1.2 A 18 Vmax 15 Ohm Quad Low Side MOSFET Driver - PDIP-14 Future Electronics
Details for TC4469CPD by Microchip Technology
TC4469
TC4469CPD
Buy Directly from Microchip Technology Inc (1020 in stock) $3.9400
IC DRIVER QUAD CMOS DIP14 4469
TC4469CPD image

TC4469CPD by Microchip Technology

IC DRIVER QUAD CMOS DIP14 4469
Features
3 Input Logic Choices:
4.5 V to 18 V
AND / NAND / AND + Inv -
Latch-proof. Will Withstand 500 mA Inductive Kickback
Short, Equal Delay Times: 75 nsec
Symmetrical Rise/Fall Times: 25 nsec
Wide Operating Range:
Part Information
TC4469CPD image
RoHS Compliant
Description
The TC4467/TC4468/TC4469 devices are a family of four-output CMOS buffers/MOSFET drivers with 1.2 A peak drive capability. Unlike other MOSFET drivers, these devices have two inputs for each output. The inputs are configured as logic gates: NAND (TC4467), AND (TC4468) and AND/INV (TC4469). The TC4467/TC4468/TC4469 drivers can continuously source up to 250 mA into ground referenced loads. These devices are ideal for direct driving low current motors or driving MOSFETs in a H-bridge configuration for higher current motor drive (see Section 5.0 for details). Having the logic gates onboard the driver can help to reduce component count in many designs. The TC4467/TC4468/TC4469 devices are very robust and highly latch-up resistant. They can tolerate up to 5 V of noise spiking on the ground line and can handle up to 0.5 A of reverse current on the driver outputs. The TC4467/4468/4469 devices are available in commercial, industrial and military temperature ranges.
Specifications
Driver Configuration:
Low Side
Peak Output Current:
1.2A
Supply Voltage Min:
4.5V
Supply Voltage Max:
18V
Driver Case Style:
DIP
No. of Pins:
14Pins
Input Delay:
40ns
Output Delay:
40ns
Operating Temperature Min:
0°C
Operating Temperature Max:
70°C
Product Range:
-
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
-
SVHC:
No SVHC (27-Jun-2018)
Base Number:
4469
Device Type:
MOSFET Driver
Module Configuration:
Low Side
No. of Outputs:
4Outputs
Operating Temperature Range:
0°C to +70°C
Output Resistance:
10ohm
Power Dissipation Pd:
800mW
Supply Voltage Range:
4.5V to 18V
Termination Type:
Through Hole
Alternate Descriptions
1.2A Quad MOSFET Drvr- LOGIC Onlinecomponents.com
Microchip,IC,MOSFET Driver,TC4469CPD RS Components
1.2A QUAD MOSFET DRVR, LOGIC I/P ROHS COMPLIANT: YES Newark Electronics
MOSFET DRVR 1.2A 4-OUT Lo Side Inv/Non-Inv 14-Pin PDIP Tube Avnet America
Driver; AND+inv inputs; MOSFET gate driver; 1.2A; Channels:4 Transfer Multisort Elektronik
1.2A Quad MOSFET Drvr LOGIC I/P Microchip Technology Inc
TC4469CPD Quad MOSFET Power Driver 1.2AHalf Bridge 4.5 to 18V 14-Pin PDIP Allied Electronics & Automation
TC4469 Series 1.2 A 18 Vmax 15 Ohm Quad Low Side MOSFET Driver - PDIP-14 Future Electronics