Status: | Active |
---|---|
Series: | TC4467 |
RoHS: | Compliant |
The TC446X family of four-output CMOS buffer/drivers are an expansion from our earlier single- and dual-output drivers. Each driver has been equipped with a two-input logic gate for added flexibility. The TC446X drivers can source up to 250 mA into loads referenced to ground. Heavily loaded clock lines, coaxial cables, and piezoelectric transducers can all be easily driven with the 446X series drivers. The only limitation on loading is that total power dissipation in the IC must be kept within the power dissipation limits of the package. The TC446X series will not latch under any conditions within their power and voltage ratings. They are not subject to damage when up to 5 V of noise spiking (either polarity) occurs on the ground line. They can accept up to half an amp of inductive kickback current (either polarity) into their outputs without damage or logic upset. In addition, all terminals are protected against ESD to at least 2000V.
Wide Operating Range: 4.5 V to 18 V |
Symmetrical Rise and Fall Times: 25 ns |
Short, Equal Delay Times: 75 ns |
Latch-proof. Withstands 500 mA Inductive Kickback |
3 Input Logic Choices: AND / NAND / AND + Inv |
2 kV ESD Protection on All Pins |
C Version: 0°C to +70°C |
E Version: -40°C to +85°C |
M Version: -55°C to +125°C |
MOSFET Driver Type | Low Side |
---|---|
Driver Type | Quad |
Configuration | Dual Inputs |
Peak Output Current (source, A) | 1.2 |
Peak Output Current (sink, A) | 1.2 |
Output Resistance (source, Ω) | 10 |
Output Resistance (sink, Ω) | 10 |
Propagation Delay tD1 (ns) | 40 |
Propagation Delay tD2 (ns) | 40 |
Maximum Supply Voltage (V) | 18 |
Rise/Fall Time (tR/tF, ns) | 15 / 15 |
Capacitive Load Drive | 470 pF in 15 ns |
Pins | Packaging | 16 | SOIC |
Temp Range | -40C to +85C |
Packing Media | Tube (47) |
Data Sheets |
---|
TC4467/68/69 Datasheet |
Board Design Files |
---|
SPICE Models for TC4467-68-69 MOSFET Driver Devices |
Brochures |
---|
Quick Guide to Microchip Development Tools |
Analog & Interface Guide (Volume 2) |
Analog and Interface Product Selector Guide |
Automotive Recommended Product Selector Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.438 |
Shipping Weight (kg) | 0.765957 |
Lead Count | 16 |
Package Type | SOIC |
Package Width or Size | .300In |
Soldering Composition | Matte Tin |
No description available | Microchip Technology |
Mosfet Driver, Low-Side, Soic-16 | Newark Electronics |
MOSFET DRVR 1.2A 4-OUT Lo Side Inv 16-Pin SOIC W | Avnet America |
MOSFET Driver 1.2A Lo Side Inv | Microchip Technology Inc. TC4467EOE | RS Americas |
MOSFET DRIVER, QUAD, NAND, 16SOIC | Farnell |
Where can I find additional details, specifications and documents for a TC4467EOE?
Additional datasheets, footprints and schematics for TC4467EOE are listed on our Part Details page. You can also find images and similar parts to TC4467EOE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TC4467EOE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TC4467EOE price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TC4467EOE you can contact the distributor directly for product support, shipping queries etc.
Is the TC4467EOE RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for TC4467EOE have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for TC4467EOE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TC4467EOE often in real-time on the comparison pages.
What if I can't find stock of TC4467EOE?
You can fill out our help required form which you can use to request a quote for TC4467EOE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.