Options for Price Comparison
Distributor Statistics for TC4451VPA
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for TC4451VPA
Details for TC4451VPA by Microchip Technology
TC4451
TC4451VPA
Buy Directly from Microchip Technology Inc (1240 in stock) $2.2700
12A HIGH SPEED, HIGH-CURRENT, INVERTING MOSFET DRIVER
TC4451VPA image

TC4451VPA by Microchip Technology

12A HIGH SPEED, HIGH-CURRENT, INVERTING MOSFET DRIVER
Features
Low Shoot-Through/Cross-Conduction in Output Stage
High Peak Output Current: 13A (typ)
High Continuous Output Current: 2.6A (max)
Wide Input Voltage Supply Range: 4.5V-18V.
Matched Fast Rise and Fall Times:
-21 ns with 10,000pF load
-42 ns with 22,000 pF Load
Latch-up Protection to Withstand 1.5A Output Reverse Current
Pin-Compatible with the TC4421/22, TC4421A/22A,andTC4420/29
Space-Saving, Thermally-Enhanced, 8-Pin DFN Package
Description
The TC4451/52 are single-output MOSFET Drivers, which are high-current buffer/drivers capable of driving large MOSFETs and Insulated Gate Bipolar Transisitors (IGBT). Their high drive current of over 12A is capable of driving some of largest power transistors in use today. The TC4451/2 have matched leading and falling-edge propogation delay times and have very low cross-conduction current to minimize the overall power dissipation of the device. They will not latch up under any conditions within their power and voltage ratings. They are not subject to damage when up to 5V of noise spiking (of either polarity) occurs on the ground pin. They can accept, without damage or logic upset, more than 1500 mA of reverse current (of either polarity) being forced back into their outputs. Additionally, all terminals are fully protected against up to 4kV of electrostatic discharge.
Specifications
MOSFET Driver Type:
Low Side
Driver Type:
Single
Configuration:
Inverting
Peak Output Current (source/sink, A):
12.0/12.0
Maximum Supply Voltage (V):
18
Output Resistance (source/sink, O):
1.0/0.9
Propagation Delay (Td1/Td2, ns):
44/44
Rise/Fall Time (Tr/Tf, ns):
30/32
Capacitive Load Drive:
10,000 pF in 21 ns
Temperature Range:
-40C to +125C
Alternate Descriptions
MOSFET Driver 12A High-Speed Inv. PDIP8 RS Components
MOSFET DRIVER, LOW-SIDE, DIP-8; Driver Configuration:Low Side; Peak Output Current:13A; Supply Voltage Min:4.5V; Supply Voltage Max:18V; Driver Case Style:DIP; No. of Pins:8Pins; Input Delay:44ns; Output Delay:44ns; Product Range:- RoHS Compliant: Yes Newark Electronics
MOSFET DRVR 13A 1-OUT Lo Side Inv 8-Pin PDIP Tube Avnet America
12A HIGH SPEED HIGH-CURRENT INVERTING MOSFET DRIVER Microchip Technology Inc
Microchip TC4451VPA,MOSFET Power Driver,13A,4.5 to 18V,Inverting,8-Pin PDIP Allied Electronics & Automation
TC4451 Series 13 A 18 Vmax 1.5 Ohm Single Low Side MOSFET Driver - PDIP-8 Future Electronics
Details for TC4451VPA by Microchip Technology
TC4451
TC4451VPA
Buy Directly from Microchip Technology Inc (1240 in stock) $2.2700
IC DRIVER MOSFET 12A HIGH SIDE
TC4451VPA image

TC4451VPA by Microchip Technology

IC DRIVER MOSFET 12A HIGH SIDE
Features
21 ns with 10,000 pF Load
4.5V to 18V
42 ns with 22,000 pF Load
High Continuous Output Current: 2.6A (max.)
Input Will Withstand Negative Inputs Up To 5V
Latch-Up Protected: Will Withstand 1.5A Output Reverse Current
Low Output Impedance: 0.9uf057 (typical)
Low Shoot-Through/Cross-Conduction Current in Output Stage
Low Supply Current:
Matched Fast Rise and Fall Times:
Matched Short Propagation Delays: 44 ns (typ.)
Pin-Compatible with the TC4420/TC4429, TC4421/TC4422 and TC4421A/TC4422A MOSFET Drivers
Space-Saving, Thermally-Enhanced, 8-Pin DFN
Wide Input Supply Voltage Operating Range:
With Logic u20180u2019 Input u2013 40 u00b5A (typical)
With Logic u20181u2019 Input u2013 140 u00b5A (typical)
Part Information
TC4451VPA image
RoHS Compliant
Description
The TC4451/TC4452 are single-output MOSFET drivers. These devices are high-current buffer/drivers capable of driving large MOSFETs and Insulated Gate Bipolar Transistors (IGBTs). The TC4451/TC4452 have matched output rise and fall times, as well as matched leading and falling-edge propagation delay times. The TC4451/TC4452 devices also have very low cross- conduction current, reducing the overall power dissipation of the device. These devices are essentially immune to any form of upset, except direct overvoltage or over-dissipation. They cannot be latched under any conditions within their power and voltage ratings. These parts are not subject to damage or improper operation when up to 5V of ground bounce is present on their ground terminals. They can accept, without damage or logic upset, more than 1.5A inductive current of either polarity being forced back into their outputs. In addition, all terminals are fully protected against up to 4 kV of electrostatic discharge. The TC4451/TC4452 inputs may be driven directly from either TTL or CMOS (3V to 18V). In addition, 300 mV of hysteresis is built into the input, providing noise immunity and allowing the device to be driven from slowly rising or falling waveforms. With both surface-mount and pin-through-hole packages, in addition to a wide operating temperature range, the TC4451/TC4452 family of 12A MOSFET drivers fit into most any application where high gate/line capacitance drive is required. 12A High-Speed MOSFET Drivers
Specifications
Driver Configuration:
Low Side
Peak Output Current:
13A
Supply Voltage Min:
4.5V
Supply Voltage Max:
18V
Driver Case Style:
DIP
No. of Pins:
8Pins
Input Delay:
44ns
Output Delay:
44ns
Operating Temperature Min:
-40°C
Operating Temperature Max:
125°C
Product Range:
-
Automotive Qualification Standard:
AEC-Q100
RoHS Phthalates Compliant:
Yes
MSL:
-
SVHC:
No SVHC (15-Jan-2018)
Base Number:
4451
Device Type:
MOSFET Driver
Fall Time tf:
32ns
Module Configuration:
Low Side
No. of Channels:
1Channels
No. of Outputs:
2Outputs
Operating Temperature Range:
-40°C to +125°C
Output Resistance:
1ohm
Rise Time:
30ns
Supply Voltage Range:
4.5V to 18V
Termination Type:
Through Hole
Alternate Descriptions
MOSFET Driver 12A High-Speed Inv. PDIP8 RS Components
MOSFET DRIVER, LOW-SIDE, DIP-8; Driver Configuration:Low Side; Peak Output Current:13A; Supply Voltage Min:4.5V; Supply Voltage Max:18V; Driver Case Style:DIP; No. of Pins:8Pins; Input Delay:44ns; Output Delay:44ns; Product Range:- RoHS Compliant: Yes Newark Electronics
MOSFET DRVR 13A 1-OUT Lo Side Inv 8-Pin PDIP Tube Avnet America
12A HIGH SPEED HIGH-CURRENT INVERTING MOSFET DRIVER Microchip Technology Inc
Microchip TC4451VPA,MOSFET Power Driver,13A,4.5 to 18V,Inverting,8-Pin PDIP Allied Electronics & Automation
TC4451 Series 13 A 18 Vmax 1.5 Ohm Single Low Side MOSFET Driver - PDIP-8 Future Electronics